location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GEL-2671 network switch Managed L2 Gigabit Ethernet (10/100/1000) Grey, Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26-Port L2 Managed Gigabit Ethernet Switch, 4 Ports SFP/RJ45 Combo, 2 Ports SFP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GEL-2671 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0846359032435 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jun 2024 13:52:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne GEL-2671 network switch Managed L2 Gigabit Ethernet (10/100/1000) Grey, Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24 Console port: RS-232
  • - 10BASE-T, 100BASE-T, 1000BASE-T
  • - MAC address table: 8192 entries Switching capacity: 52 Gbit/s
  • - Access Control List (ACL)
  • - Rack mounting
Long product name LevelOne GEL-2671 network switch Managed L2 Gigabit Ethernet (10/100/1000) Grey, Metallic :
The long product name of LevelOne GEL-2671 network switch Managed L2 Gigabit Ethernet (10/100/1000) Grey, Metallic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24x 1000Base-T RJ-45, 4x 100/1000Base SFP/RJ-45 Combo, 2x 100/1000Base SFP, 8192 MAC, 52Gbps, 9000 Jumbo Frame
More>>>
LevelOne GEL-2671 network switch Managed L2 Gigabit Ethernet (10/100/1000) Grey, Metallic:
The official description of LevelOne GEL-2671 network switch Managed L2 Gigabit Ethernet (10/100/1000) Grey, Metallic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne GEL-2671 is a Layer 2 Managed switch with 24 x 1000Base-T ports associated with 4 x Gigabit SFP (Small Form Factor Pluggable) slots + 2 individual Gigabit SFP Slots.

Despite its affordable pricing, the GEL-2671 is equipped with advanced features such as Single IP Management which allows users to manage up to 32 switches under the same web interface, Easy Configuration Port (ECP), IGMP v1/v2/v3, IPv6, IEEE 802.1D/w/s Spanning Tree, IEEE 802.1X Access Control of up to 256 entries for easy network security, auto port aggregation, IEEE 802.1p QoS with 8 priority queues, IEEE 802.3az Green Ethernet and more.

An ideal network solution for workgroups and edge deployments, or anyone looking for an affordable and efficient way to expand their network.

IP Clustered Stacking Solution
With the design and implementation of SIP (Single IP Management), network administrators are allowed to virtually stack up to 32 switches (GEL-1072/GTL-2880/GTP-2880/GTL-5280/GEP-2671/GEP-2672) together and manage them as one logical unit through a single IP address regardless of geographical locations of those switches. Comparing to traditional stacking, IP clustering eliminates the use of costly cables and connectors. Furthermore, it minimizes the impact of any single point of failure.

LevelOne Easy Configuration Port (ECP) Technology
Each switch port can now be fully optimized through a predefined role and settings which are based on the type of a device such as an IP camera or a VoIP phone to be connected to. For instance, even if a surveillance system integrator who lacks of IT administration skills, can still easily enables the role and applies settings like VLAN, QoS, port security and spanning tree to all connected IP cameras on a single Web UI within a few minutes. Hence, simplifying network deployment and ensuring consistent configurations across the network.

- 10/100/1000Mbps wire speed transmission and reception
- Easy Configuration Port (ECP) for easy deployment of network devices such as IP phone or network camera
- Single IP management supports up to 32 switches (GEL-1072/GTL-2880/GTP-2880/GTL-5280/GEP-2671/GEP-2672)
- IEEE 802.1p QoS with 8 priority queues
- Supports Access Control List (ACL) authentication of up to 256 entries and port-based security with IEEE802.1X
- Supports IPv4/IPv6 network operation
- IEEE 802.1d/w/s Spanning Tree Protocol (STP) and port mirroring
- IEEE 802.1Q VLAN allows network segmentation to enhance performance and security
- Supports Dual Firmware Image which protects against failed firmware upgrade
- Minimize carbon footprint with advanced energy efficient technology (IEEE 802.3az)
- IEEE 802.3ad LACP for auto port aggregation

Short summary description LevelOne GEL-2671 network switch Managed L2 Gigabit Ethernet (10/100/1000) Grey, Metallic:
This short summary of the LevelOne GEL-2671 network switch Managed L2 Gigabit Ethernet (10/100/1000) Grey, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GEL-2671, Managed, L2, Gigabit Ethernet (10/100/1000), Rack mounting

Long summary description LevelOne GEL-2671 network switch Managed L2 Gigabit Ethernet (10/100/1000) Grey, Metallic:
This is an auto-generated long summary of LevelOne GEL-2671 network switch Managed L2 Gigabit Ethernet (10/100/1000) Grey, Metallic based on the first three specs of the first five spec groups.

LevelOne GEL-2671. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RS-232. MAC address table: 8192 entries, Switching capacity: 52 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Power connector: DC-in jack. Rack mounting

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
System event log
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP module slots quantity
6
Fiber optic connector
SFP
Console port
RS-232
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3az, IEEE 802.3u
Copper ethernet cabling technology
10BASE-T, 100BASE-T, 1000BASE-T
Port mirroring
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Rate limiting
Yes
Spanning tree protocol
Yes
Cable length detection
Yes
VLAN support
Yes
Virtual LAN features
Private VLAN, Tagged VLAN, Port-based VLAN
Data transmission
Switching capacity *
52 Gbit/s
MAC address table *
8192 entries
Store-and-forward
Yes
Number of trunks
25
Number of queues
8
Jumbo frames
9000
Packet forwarding rate (1 Gbps)
1488000 pps
Packet forwarding rate (100 Mbps)
148000 pps
Packet forwarding rate (10 Mbps)
14880 pps
Packet buffer memory
0,512 MB
Security
DHCP features
DHCP server, DHCP client
Security
Access Control List (ACL)
Yes
IGMP snooping
Yes
MAC address filtering
Yes
SSH/SSL support
Yes
BPDU filtering/protection
Yes
Multicast features
Multicast support
Yes
Design
Rack mounting *
Yes
Product colour
Grey, Metallic
Reset button
Yes
LED indicators
Activity, Link, Power
Country of origin
Taiwan
Certification
FCC Part 15 Class A, CE, RoHS
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
22,8 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
442 mm
Depth
170,3 mm
Height
44 mm
Weight
2,4 kg
Packaging data
Cables included
AC
Quick start guide
Yes
Package type
Box
Rack mount kit
Yes
Rubber feet
Yes
Resource CD
Yes
Package width
534 mm
Package depth
255 mm
Package height
95 mm
Package weight
3,15 kg
Brand Image Product code Product Stock Price from
LevelOne GEP-2851 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black LevelOne GEP-2851 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
GEP-2851 TURING 28-Port Web Smart Gigabit PoE Switch, 24 PoE Outputs, 4 x SFP, 370W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)