location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco Moltio HD8769/89 coffee maker 1,9 L

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Moltio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD8769/89
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD8769/89
Category:
Machine used to make coffee.
Coffee Makers Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   Saeco
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 May 2024 02:33:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Saeco Moltio HD8769/89 coffee maker 1,9 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,9 L
  • - 15 bar
  • - 1850 W
More>>>
Short summary description Saeco Moltio HD8769/89 coffee maker 1,9 L:
This short summary of the Saeco Moltio HD8769/89 coffee maker 1,9 L data-sheet is auto-generated and uses the product title and the first six key specs.

Saeco Moltio HD8769/89, 1,9 L, 1850 W

Long summary description Saeco Moltio HD8769/89 coffee maker 1,9 L:
This is an auto-generated long summary of Saeco Moltio HD8769/89 coffee maker 1,9 L based on the first three specs of the first five spec groups.

Saeco Moltio HD8769/89. Water tank capacity: 1,9 L. Power: 1850 W

Performance
Maximum operating pressure
15 bar
Coffee beans capacity
290 g
Water tank capacity *
1,9 L
Power
Power *
1850 W
AC input voltage
230 V
Power
AC input frequency
50 Hz
Weight & dimensions
Weight
8,5 g
Logistics data
Quantity per pallet
15 pc(s)
Other features
Pump pressure
15 bar
Source Testseek summary Average rating
Reviews
Updated:
2017-02-25 02:41:18
Uk has collected 4 expert reviews for Saeco Moltio HD8769/89 coffee maker 1.9 L and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%