location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-4630DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-4630DWF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD10301BY
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce Pro WF-4630DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 34 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Epson Connect, Google Cloud Print
  • - USB port Wi-Fi Ethernet LAN
  • - 14,3 kg
Warranty: 1 year
Long product name Epson WorkForce Pro WF-4630DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi :
The long product name of Epson WorkForce Pro WF-4630DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, 4 in 1, LCD 8.8 cm, Duplex, 4800 x 1200 dpi, 34 ppm, FAX, USB, Ethernet, Wi-Fi, 14.35 kg
More>>>
Epson WorkForce Pro WF-4630DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
The official description of Epson WorkForce Pro WF-4630DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

WorkForce Pro WF-4630DWF

This full duplex 4-in-1 business inkjet is a perfect fit for the office environment. It features a 20ppm print speed in mono and colour1, high-capacity ink cartridges of up to 2,600 pages2, a front-loading paper tray, large touch-screen and improved duty cycle. Quick, reliable and economical to run, its print quality is not compromised, even at high speeds. And you get full mobile connectivity.

Save time and money
It offers up to a 50 percent lower cost per page3 compared to competitive colour lasers, and saves you time, being faster than a laser on typical print jobs3, with no warm-up period. The WF-4630DWF uses up to 80 percent less power than competitive colour lasers3.

High performance
Its high-yield cartridges are low maintenance and its 20ppm print speed in black and colour1 means you can print quickly with a print resolution of up to 4800x1200dpi. The paper capacity of up to 330 sheets means you won’t need to spend time refilling.

Built for business
This inkjet printer has a monthly duty cycle of 30,000 pages4. Prints dry fast thanks to the DURABrite Ultra ink, meaning faster print speeds when printing double sided.

Flexible and easy to use
Its intuitive touch-screen makes functions readily available, and the rear manual paper tray lets you print on a range of media. It supports Epson Connect5, so you can easily print from smartphones, tablets and more. Its Wi-Fi Direct™ capability lets you print from supported wireless devices without connecting to a router. Document Capture Pro compatibility6 offers seamless integration into most document management systems.

Save time
- Faster than a laser on typical print jobs

High performance
- Fast, full duplex business multifunction printer

Built for business
- Reliable, with up to 30,000 pages monthly duty cycle

Flexible and easy to use
- Intuitive touch-screen and range of connectivity options

PrecisionCore
- Epson’s most advanced printhead technology

Short summary description Epson WorkForce Pro WF-4630DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
This short summary of the Epson WorkForce Pro WF-4630DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-4630DWF, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description Epson WorkForce Pro WF-4630DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF-4630DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-4630DWF. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Print speed (ISO/IEC 24734) mono
20 ipm
Print speed (ISO/IEC 24734) colour
20 ipm
Duplex print speed (ISO/IEC 24734) mono
11 ipm
Duplex print speed (ISO/IEC 24734) colour
11 ipm
Copying
Copying *
Colour copying
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Image formats supported
JPG, TIF
Document formats supported
PDF
Fax
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Fax memory
550 pages
Fax memory
6 MB
Auto-redialing
Yes
Fax speed dialing (max numbers)
200
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
30000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
ESC/P-R
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
80 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
330 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C4
Envelopes sizes
10, B5, C6, DL
Photo paper sizes
10x15, 13x18, 13x20, 20x25
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-TKIP
Supported network protocols (IPv4)
IPP, LDP, Port 9100, WSD, TCP/IPv4, TCP/IPv6
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Card reader integrated
No
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
20 W
Power consumption (standby)
7,5 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
461 mm
Depth
422 mm
Height
342 mm
Weight
14,3 kg
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 02:29:25
Uk has collected 13 expert reviews for Epson WorkForce Pro WF-4630DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
macworld.com.au
Updated:
2014-08-29 02:29:25
The WF-4630 is managed via a 3.5in colour touchscreen and a well thought-out set of buttons, including a keypad for fax duties. Epson's on-display interface is super-easy to navigate, and there's now a preview of scanned documents. Sweet.The driver dialog...
Good Fast print speeds; superior print quality; cheap ink costs...
Bad Duplex scanning happens in two passes, slowing throughput, $399...
Bottom line The WorkForce Pro WF-4630 inkjet is a sweet little multifunction that does everything well. Supply costs are distinctly better than those of similarly-priced laser printers and low-end inkjets. If you want to spend less time adding paper, the functionally...
80%
techradar.com
Updated:
2015-05-19 01:32:20
Epson's WorkForce Pro WF-4630 is a versatile all-in-one office inkjet printer that produces economical color and black-and-white prints. Epson claims that its patented PrecisionCore inkjet technology produces better prints at a better value than a compara...
Good Fast print speeds, Cloud, connected, Remote print, Economical print costs...
Bad Loud, Uninspiring design...
Bottom line The WorkForce Pro WF-4630 is a solid printer for small businesses and workgroups given its fast print speeds, solid print qualities and remote printing and scanning capabilities. Using the larger XL print cartridges, the WF-4630 delivers economical print...
90%
techradar.com/au/
Updated:
2015-09-06 02:58:08
Epson's WorkForce Pro WF-4630 is a versatile all-in-one office inkjet printer that produces economical color and black-and-white prints. Epson claims that its patented PrecisionCore inkjet technology produces better prints at a better value than a compara...
Good Fast print speeds, Cloudconnected, Remote print, Economical print costs...
Bad Loud, Uninspiring design...
Bottom line The WorkForce Pro WF-4630 is a solid printer for small businesses and workgroups given its fast print speeds, solid print qualities and remote printing and scanning capabilities. Using the larger XL print cartridges, the WF-4630 delivers economical print...
90%
futurefive.co.nz
Updated:
2016-02-21 11:17:25
The Epson Workforce Pro WF-4630 is a multifunction printer offering laser quality speed but with the higher quality of printing that inkjet provides. Can it replace the Laser in your office or home?The Workforce Pro is a good looking machine, a fact that...
0%
Brand Image Product code Product Stock Price from
Epson WorkForce Pro WF-8590DWF Laser A3+ 4800 x 1200 DPI 34 ppm Wi-Fi Epson WorkForce Pro WF-8590DWF Laser A3+ 4800 x 1200 DPI 34 ppm Wi-Fi
(show image)
C11CD45301BY WF-8590DWF 0.00
(excl. VAT)
0 (incl. VAT)
Epson WorkForce Pro WF-8590 DTWF Inkjet A3+ 4800 x 1200 DPI 34 ppm Wi-Fi Epson WorkForce Pro WF-8590 DTWF Inkjet A3+ 4800 x 1200 DPI 34 ppm Wi-Fi
(show image)
C11CD45301BZ WF-8590 DTWF 0.00
(excl. VAT)
0 (incl. VAT)
Epson WorkForce Pro WF-4640DTWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi Epson WorkForce Pro WF-4640DTWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi
(show image)
C11CD11301BY WF-4640DTWF 0.00
(excl. VAT)
0 (incl. VAT)
Epson WorkForce Pro WF-5620DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi Epson WorkForce Pro WF-5620DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi
(show image)
C11CD08301BY WF-5620DWF 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)