location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 7510 Supernova 5,59 cm (2.2") 870 mAh Black, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7510 Supernova
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002J7F4
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31917
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2022 17:48:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 7510 Supernova 5,59 cm (2.2") 870 mAh Black, Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5,59 cm (2.2") 320 x 240 pixels
  • - Bluetooth
  • - Single camera
  • - 870 mAh
Long product name Nokia 7510 Supernova 5,59 cm (2.2") 870 mAh Black, Green :
The long product name of Nokia 7510 Supernova 5,59 cm (2.2") 870 mAh Black, Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7510 Supernova Red&Green covers
More>>>
Short summary description Nokia 7510 Supernova 5,59 cm (2.2") 870 mAh Black, Green:
This short summary of the Nokia 7510 Supernova 5,59 cm (2.2") 870 mAh Black, Green data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 7510 Supernova, 5,59 cm (2.2"), 320 x 240 pixels, Black, Green

Long summary description Nokia 7510 Supernova 5,59 cm (2.2") 870 mAh Black, Green:
This is an auto-generated long summary of Nokia 7510 Supernova 5,59 cm (2.2") 870 mAh Black, Green based on the first three specs of the first five spec groups.

Nokia 7510 Supernova. Display diagonal: 5,59 cm (2.2"), Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Battery capacity: 870 mAh. Product colour: Black, Green. Weight: 124 g

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 09:14:17
Uk has collected 15 expert reviews for Nokia 7510 Supernova 5.59 cm (2.2") 870 mAh Black, Green and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%