location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 130W Notebook Power Adapter PW-2130 power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
130W Notebook Power Adapter PW-2130
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16423
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Trust 130W Notebook Power Adapter PW-2130 power adapter/inverter Black :
The long product name of Trust 130W Notebook Power Adapter PW-2130 power adapter/inverter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

130W Compact Multi Function Notebook Power Adapter PW-2130
More>>>
Trust 130W Notebook Power Adapter PW-2130 power adapter/inverter Black:
The official description of Trust 130W Notebook Power Adapter PW-2130 power adapter/inverter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Multi functional 130 Watt universal notebook power adapter for use at home/office with connection to charge your iPod or mobile phone
- Power your notebook and simultaneously charge your iPod, mobile phone or TomTom
- Equipped with 11 different notebook tips and 12 step selectable power output to assure compatibility with major notebook brands
- Including 10 extra tips to fit most iPod, mobile phone and TomTom models
- Switchable 12/14/15/16/17/18/18.5/19 19.5/20/21/22 Volt DC notebook power output
- High efficient energy saving design for lower energy cost
- Protected against overload, short circuit and overheating
- Also suitable for 12V LCD TV or portable hard disk drive
- Including carry bag to store tips

Short summary description Trust 130W Notebook Power Adapter PW-2130 power adapter/inverter Black:
This short summary of the Trust 130W Notebook Power Adapter PW-2130 power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 130W Notebook Power Adapter PW-2130, iPod TomTom notebooks, 130 W, Black

Long summary description Trust 130W Notebook Power Adapter PW-2130 power adapter/inverter Black:
This is an auto-generated long summary of Trust 130W Notebook Power Adapter PW-2130 power adapter/inverter Black based on the first three specs of the first five spec groups.

Trust 130W Notebook Power Adapter PW-2130. Compatibility: iPod TomTom notebooks. Capacity: 130 W. Product colour: Black

Features
Compatibility
iPod TomTom notebooks
Power
Capacity
130 W
Design
Product colour *
Black
Other features
Overload protection
Yes
Brand Image Product code Product Stock Price from
Trust 70W Notebook Power Adapter power adapter/inverter Black Trust 70W Notebook Power Adapter power adapter/inverter Black
(show image)
16568 70W Notebook Power Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Trust 130W Multi Functional Notebook Power Adapter power adapter/inverter Black Trust 130W Multi Functional Notebook Power Adapter power adapter/inverter Black
(show image)
16567 130W Multi Functional Notebook Power Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Trust 100W Multi Functional Notebook Power Adapter power adapter/inverter Black Trust 100W Multi Functional Notebook Power Adapter power adapter/inverter Black
(show image)
16565 100W Multi Functional Notebook Power Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Trust 130W Multi Functional Notebook Power Adapter power adapter/inverter Black Trust 130W Multi Functional Notebook Power Adapter power adapter/inverter Black
(show image)
16563 130W Multi Functional Notebook Power Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Trust 90W Notebook Power Adapter UK power adapter/inverter Black Trust 90W Notebook Power Adapter UK power adapter/inverter Black
(show image)
16427 90W Notebook Power Adapter UK 0.00
(excl. VAT)
0 (incl. VAT)
Trust 70W Notebook Power Adapter power adapter/inverter Black Trust 70W Notebook Power Adapter power adapter/inverter Black
(show image)
16425 70W Notebook Power Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Trust 5-in-1 Notebook Power Adapter Car PW-1400p power adapter/inverter Black Trust 5-in-1 Notebook Power Adapter Car PW-1400p power adapter/inverter Black
(show image)
15081 5-in-1 Notebook Power Adapter Car PW-1400p 0.00
(excl. VAT)
0 (incl. VAT)
Trust 4-in-1 Notebook Power Adapter PW-1280p power adapter/inverter Black Trust 4-in-1 Notebook Power Adapter PW-1280p power adapter/inverter Black
(show image)
14917 4-in-1 Notebook Power Adapter PW-1280p 0.00
(excl. VAT)
0 (incl. VAT)
Trust Universal Notebook Power Adapter PW-1700p power adapter/inverter Black Trust Universal Notebook Power Adapter PW-1700p power adapter/inverter Black
(show image)
15302 Universal Notebook Power Adapter PW-1700p 0.00
(excl. VAT)
0 (incl. VAT)
Trust Universal Notebook Power Adapter PW-1700p power adapter/inverter Black Trust Universal Notebook Power Adapter PW-1700p power adapter/inverter Black
(show image)
15303 Universal Notebook Power Adapter PW-1700p 0.00
(excl. VAT)
0 (incl. VAT)