Tripp Lite logo

Tripp Lite B119-003-1 video switch HDMI

Data-sheet quality:
created/standardized by Icecat
Product views:
118098
Info modified on:
10 Aug 2024, 07:17:51
Warranty:
1-year limited warranty
Long product name Tripp Lite B119-003-1 video switch HDMI:

3-Port HDMI Switch for Video and Audio, 1920 x 1200 at 60Hz / 1080p (HDMI F/3xF) with Remote Control

Tripp Lite B119-003-1 video switch HDMI:

Tripp Lite's 3-to-1 HDMI switch allows you to effortlessly switch between three HDMI video source devices such as HD satellite box, HD-DVD, Sony PS3, etc., to one HDTV. The unit supports 1.65Gbps signal rates. Display HD video resolutions up to 1080p, and computer video resolutions up to 1920 x 1200. Switch between devices with either a pushbutton on the unit or the included remote control. Supports both audio and video digital signals. 1-year limited warranty.

- Connect up to three HDMI peripherals to one HDTV
- Easily switch between devices with remote control
- Display HD video resolutions up to 1080p, and computer video resolutions up to 1920 x 1200
- Switch between three HDMI source devices connected to a single port on a monitor
- Switch devices via pushbutton or the included remote control
- Extend the range of the included remote control using a B119-000-REC IR receiver unit (sold separately), allowing you to locate the B119-003-1 out of sight while still being able to switch devices using the remote
- Display HD video resolutions up to 1080p, and computer video resolutions up to 1920 x 1200
- Supports up to 36-bit Deep Color (12-bits per channel)
- Supports DTS-HD, Dolby True HD and 7.1 Channel Surround Sound audio
- Supports High-Speed HDMI and 3D
- HDCP and EDID compatible
- Plug and play; No software or drivers required

Short summary description Tripp Lite B119-003-1 video switch HDMI:

Tripp Lite B119-003-1, HDMI, Black, 100-240V, 50/60Hz, 0.5A Output: 5V, 1.2A

Long summary description Tripp Lite B119-003-1 video switch HDMI:

Tripp Lite B119-003-1. Video port type: HDMI. Product colour: Black. Power requirements: 100-240V, 50/60Hz, 0.5A Output: 5V, 1.2A

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.