location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 842 1200mm Shock Grey Intelligent Series Rack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
842 1200mm Shock Grey Intelligent Series Rack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TK760A show
Show alternative article codes used in the online market place
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3/0/0 - parts-labor-onsite)
Long product name HP 842 1200mm Shock Grey Intelligent Series Rack :
The long product name of HP 842 1200mm Shock Grey Intelligent Series Rack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 842 1200mm Shock Grey Intelligent Series Rack
More>>>
HP 842 1200mm Shock Grey Intelligent Series Rack:
The official description of HP 842 1200mm Shock Grey Intelligent Series Rack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Do you need better intelligence on your datacenter's power and cooling, and server location and identity?

The HP Intelligent Series Racks, with optional Location Discovery Services sends the rack identification number and precise U location to the servers. This provides important location information to iLO, HP OneView and Insight Control Software along with server power and temperature data, allowing you to place workloads more efficiently. Manual, error-prone asset management is removed because servers that can now self-identify and inventory themselves.

HP Power Discovery Services is also available. Using an HP Intelligent PDU and HP Platinum Plus 94% efficient common slot power supplies, HP Power Discovery Services reduces power configuration errors and precisely tracks power usage by rack and by server, removing the need for manual power topology record keeping.

Several models or the HP Intelligent Series Racks are now available in classic HP Black or new light grey color.

Short summary description HP 842 1200mm Shock Grey Intelligent Series Rack:
This short summary of the HP 842 1200mm Shock Grey Intelligent Series Rack data-sheet is auto-generated and uses the product title and the first six key specs.

HP 842 1200mm Shock Grey Intelligent Series Rack

Long summary description HP 842 1200mm Shock Grey Intelligent Series Rack:
This is an auto-generated long summary of HP 842 1200mm Shock Grey Intelligent Series Rack based on the first three specs of the first five spec groups.

HP 842 1200mm Shock Grey Intelligent Series Rack

Brand Image Product code Product Stock Price from
HP 1U 10-pack Black Universal Filler Panel HP 1U 10-pack Black Universal Filler Panel
(show image)
BW928A 1U 10-pack Black Universal Filler Panel 0.00
(excl. VAT)
0 (incl. VAT)
HP 1075-1200mm Offset Baying Kit HP 1075-1200mm Offset Baying Kit
(show image)
BW941A 1075-1200mm Offset Baying Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 1M-1075mm Offset Baying Kit HP 1M-1075mm Offset Baying Kit
(show image)
BW952A 1M-1075mm Offset Baying Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 800mm Rack Tie Down Kit HP 800mm Rack Tie Down Kit
(show image)
BW927A 800mm Rack Tie Down Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP Rack Hardware Kit HP Rack Hardware Kit
(show image)
H6J85A Rack Hardware Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 600mm Heavy Duty V2 Stabilizer Kit HP 600mm Heavy Duty V2 Stabilizer Kit
(show image)
BW961A 600mm Heavy Duty V2 Stabilizer Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 800mm Rack Stabilizer Kit HP 800mm Rack Stabilizer Kit
(show image)
BW933A 800mm Rack Stabilizer Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 600mm Rack Stabilizer Kit HP 600mm Rack Stabilizer Kit
(show image)
BW932A 600mm Rack Stabilizer Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 1U 10-pack Black Universal Filler Panel HP 1U 10-pack Black Universal Filler Panel
(show image)
BW928A#MOJ 1U 10-pack Black Universal Filler Panel 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 47U 1200mm Grey Side Panel Kit
(show image)
TK765A 47U 1200mm Grey Side Panel Kit 0.00
(excl. VAT)
0 (incl. VAT)