location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com S2510BMU33CB storage drive enclosure HDD/SSD enclosure Black 2.5" USB powered

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.5” USB 3.0 Aluminum SATA III Hard Drive Enclosure w/ UASP and Built-in Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S2510BMU33CB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030854689 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:39:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com S2510BMU33CB user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com S2510BMU33CB storage drive enclosure HDD/SSD enclosure Black 2.5" USB powered
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HDD/SSD enclosure Serial ATA, Serial ATA II, Serial ATA III 2.5"
  • - Number of storage drives supported: 1
  • - USB connectivity
  • - UASP support
  • - 5 Gbit/s
  • - Black
Warranty: 2 Years
Long product name StarTech.com S2510BMU33CB storage drive enclosure HDD/SSD enclosure Black 2.5" USB powered :
The long product name of StarTech.com S2510BMU33CB storage drive enclosure HDD/SSD enclosure Black 2.5" USB powered. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 2.5” USB 3.0 Aluminum SATA III Hard Drive Enclosure w/ UASP and Built-in Cable - 2.5in SSD/HDD Enclosure w/ Attached Cable
More>>>
StarTech.com S2510BMU33CB storage drive enclosure HDD/SSD enclosure Black 2.5" USB powered:
The official description of StarTech.com S2510BMU33CB storage drive enclosure HDD/SSD enclosure Black 2.5" USB powered as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The S2510BMU33CB UASP-enabled USB 3.0 SATA hard drive enclosure lets you connect a 2.5" SATA hard drive (HDD) or solid state drive (SSD) to your computer through an available USB port.

To maximize portability, the enclosure features a built-in USB 3.0 cable, and requires no external power adapter ensuring minimal external accessories. The cable tucks safely and discreetly away while the device is not in operation, to prevent damage or tangles.

To better utilize the full potential of your SATA III SSD/HDD the enclosure supports UASP, which allows for transfer speeds up to 70% faster than conventional USB 3.0 when paired with a UASP-enabled host controller. See our UASP testing results below for further details.

The USB 3.0 enclosure features a sleek design with high-quality aluminum construction and ventilation, for excellent heat dissipation.

To ensure compatibility with your computer system, the S2510BMU33CB supports all of the leading operating systems, including: Microsoft Windows® (8/7/Vista/XP/Server 2008/Server 2003), Apple® OSX (10.9/10.8/10.7/10.6), Linux, and Google Chrome OS™.


Improved Performance with UASP
UASP is supported in Windows 8, Mac OSX (10.8 or above), and Linux. In testing UASP performs with a 70% faster read speed and 40% faster write speed over traditional USB 3.0 at peak performance.

At the same peak in testing UASP also shows an 80% reduction in required processor resources.

Testing results were obtained using an Intel® Ivy Bridge system, a UASP enabled StarTech.com Enclosure, and a SATA III solid state drive.

The StarTech.com Advantage
- Maximum portability with built-in USB 3.0 cable
- Time-saving file transfers, up to 70% faster than traditional USB 3.0 when used with a UASP-supported host

Short summary description StarTech.com S2510BMU33CB storage drive enclosure HDD/SSD enclosure Black 2.5" USB powered:
This short summary of the StarTech.com S2510BMU33CB storage drive enclosure HDD/SSD enclosure Black 2.5" USB powered data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com S2510BMU33CB, HDD/SSD enclosure, 2.5", Serial ATA, Serial ATA II, Serial ATA III, 5 Gbit/s, USB connectivity, Black

Long summary description StarTech.com S2510BMU33CB storage drive enclosure HDD/SSD enclosure Black 2.5" USB powered:
This is an auto-generated long summary of StarTech.com S2510BMU33CB storage drive enclosure HDD/SSD enclosure Black 2.5" USB powered based on the first three specs of the first five spec groups.

StarTech.com S2510BMU33CB. Product type: HDD/SSD enclosure. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA, Serial ATA II, Serial ATA III, Maximum storage capacity: 1 TB. Data transfer rate: 5 Gbit/s. Product colour: Black. USB connector type: USB Type-A

Storage
Number of storage drives supported *
1
Storage drive size *
2.5"
Supported storage drive interfaces *
Serial ATA, Serial ATA II, Serial ATA III
Supported storage drive heights
7, 9.5 mm
Maximum storage capacity
1 TB
Card reader integrated
No
Ports & interfaces
USB connectivity *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
USB connector type
USB Type-A
USB connector gender
Male
USB ports quantity
1
Integrated USB cable
Yes
Design
Product type *
HDD/SSD enclosure
Product colour *
Black
Material
Aluminium
LED indicators
Yes
Rack mounting
No
Certification
CE, FCC
Performance
Data transfer rate
5 Gbit/s
Chipset
ASMedia ASM1053 – 6G
Performance
UASP support
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
83 mm
Depth
144 mm
Height
14 mm
Weight
200 g
Package width
213 mm
Package depth
138 mm
Package height
53 mm
Package weight
220 g
Packaging content
Manual
Yes
Other features
Compatible operating systems
- Windows 8/8.1 (32/64bit), 7 (32/64bit), Server 2008 (32/64), Vista(32/64), Server 2003 (32/64) XP(32/64), 2000 - Apple Mavericks (10.9) OSX Mountain Lion (10.8), Lion (10.7), Snow Leopard (10.6) - Linux - Google Chrome™ OS
Technical details
USB powered
Yes
Sustainability certificates
RoHS
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
StarTech.com S3520WU33ER storage drive enclosure HDD enclosure White 3.5" StarTech.com S3520WU33ER storage drive enclosure HDD enclosure White 3.5"
(show image)
S3520WU33ER USB 3.0 eSATA Dual 3.5” SATA III Hard Drive External RAID Enclosure w/ UASP and Fan – White 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com S3520BU33ER storage drive enclosure HDD enclosure Black 3.5" StarTech.com S3520BU33ER storage drive enclosure HDD enclosure Black 3.5"
(show image)
S3520BU33ER USB 3.0/eSATA Dual 3.5” SATA III Hard Drive External RAID Enclosure w/ UASP and Fan – Black 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com S3510WMU33T storage drive enclosure HDD enclosure White 3.5" StarTech.com S3510WMU33T storage drive enclosure HDD enclosure White 3.5"
(show image)
S3510WMU33T USB 3.0 Trayless External 3.5” SATA III HDD Enclosure w/ UASP – White 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com S3510BMU33T storage drive enclosure Black 3.5" StarTech.com S3510BMU33T storage drive enclosure Black 3.5"
(show image)
S3510BMU33T USB 3.0 Trayless External 3.5” SATA III HDD Enclosure w/ UASP for SATA 6 Gbps – Black 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com S3510SMU33 storage drive enclosure HDD enclosure Silver 3.5" StarTech.com S3510SMU33 storage drive enclosure HDD enclosure Silver 3.5"
(show image)
S3510SMU33 Hard Drive Enclosure for 3.5in SATA Drives - USB 3.0 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com S3510BMU33 storage drive enclosure HDD enclosure Black 3.5" StarTech.com S3510BMU33 storage drive enclosure HDD enclosure Black 3.5"
(show image)
S3510BMU33 3.5in Black USB 3.0 External SATA III Hard Drive Enclosure with UASP for SATA 6 Gbps – Portable External HDD 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com S2510BPU33 storage drive enclosure HDD/SSD enclosure Black 2.5" StarTech.com S2510BPU33 storage drive enclosure HDD/SSD enclosure Black 2.5"
(show image)
S2510BPU33 2.5in USB 3.0 External SATA III SSD Hard Drive Enclosure with UASP – Portable External HDD 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com S2510BU3PWPS storage drive enclosure Black 2.5" USB powered StarTech.com S2510BU3PWPS storage drive enclosure Black 2.5" USB powered
(show image)
S2510BU3PWPS 2.5in USB 3.0 Encrypted External Hard Drive Enclosure - Portable SATA HDD 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com S2510BU3ISO storage drive enclosure HDD enclosure Black 2.5" StarTech.com S2510BU3ISO storage drive enclosure HDD enclosure Black 2.5"
(show image)
S2510BU3ISO 2.5in USB 3.0 External Hard Drive Enclosure with Virtual ISO - Portable External SATA HDD 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com S2510BMU33 storage drive enclosure HDD enclosure Black 2.5" USB powered StarTech.com S2510BMU33 storage drive enclosure HDD enclosure Black 2.5" USB powered
(show image)
S2510BMU33 2.5in Aluminum USB 3.0 External SATA III SSD Hard Drive Enclosure with UASP for SATA 6 Gbps – Portable External HDD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)