location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MoistureProtect HP8280/00 hair dryer 2300 W Purple, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MoistureProtect
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MoistureProtect Sensor MoistureProtect Hairdryer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP8280/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103667497 show
Category:
Electrical device for drying a person’s hair by blowing warm air over it.
Hair Dryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 02:42:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips MoistureProtect HP8280/00 hair dryer 2300 W Purple, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MoistureProtect Sensor
  • - MoistureProtect technology
  • - ThermoProtect temperature
  • - Ionic conditioning
  • - Six speed and heat settings
  • - Cool Shot
Long product name Philips MoistureProtect HP8280/00 hair dryer 2300 W Purple, White :
The long product name of Philips MoistureProtect HP8280/00 hair dryer 2300 W Purple, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2300 W, 2.5m
More>>>
Philips MoistureProtect HP8280/00 hair dryer 2300 W Purple, White:
The official description of Philips MoistureProtect HP8280/00 hair dryer 2300 W Purple, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MoistureProtect sensor uses infrared technology to diagnose your hair and adapts the temperature to preserve natural hydration. Up to 65% moisture preservation due to innovative sensor (measured after 5 minutes of drying, in 2013).

Short summary description Philips MoistureProtect HP8280/00 hair dryer 2300 W Purple, White:
This short summary of the Philips MoistureProtect HP8280/00 hair dryer 2300 W Purple, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MoistureProtect HP8280/00, DC, Purple, White, 2,5 m, 2300 W, 220-240 V, 2 W

Long summary description Philips MoistureProtect HP8280/00 hair dryer 2300 W Purple, White:
This is an auto-generated long summary of Philips MoistureProtect HP8280/00 hair dryer 2300 W Purple, White based on the first three specs of the first five spec groups.

Philips MoistureProtect HP8280/00. Motor type: DC. Product colour: Purple, White, Cord length: 2,5 m. Power: 2300 W, AC input voltage: 220-240 V, Power consumption (typical): 2 W

MoistureProtect Sensor
MoistureProtect Sensor

The truly innovative Infrared MoistureProtect technology continuously monitors and adapts the drying temperature to match your hair's drying needs. The intelligent sensor measures your hair's surface temperature 4000 times in one drying session, and adjusts the heat to prevent moisture loss and cuticle damage. With ultimate moisture retention, your hair gets our best shine and softness. You can switch on/off the sensor based on your needs.

Protection from overheating
Protection from overheating

The ThermoProtect temperature provides the optimal drying temperature and gives additional protection from overheating the hair. With the same powerful airflow, you can get the best results while caring for your hair.

Ionic conditioning prevents static for frizz-free, shiny hair
Ionic conditioning prevents static for frizz-free, shiny hair

Charged negative ions eliminate static, condition the hair and smooth down the hair cuticles to intensify the hair's shine and glossiness. The result is hair that is smooth, shiny and frizz-free.

Six speed and heat settings for perfect control
Six speed and heat settings for perfect control

Easily set and control the heat and speed settings to create the perfect style. Choose from three heat and two speed settings for full control and precise drying and styling.

Perfect moisture protection with exclusive sensor
Perfect moisture protection with exclusive sensor

Uses infrared technology to diagnose your hair condition and adapts the temperature to preserve its natural hydration.

Cool Shot to set your style
Cool Shot to set your style

The Cool Shot button provides an intense burst of cool air. It is used after styling to finish and set the style.

Performance
Number of speeds *
6
Motor type
DC
Number of temperature settings
6
Cool shot function *
Yes
Ionic function *
Yes
Design
Product colour *
Purple, White
Design
Cord length
2,5 m
Power
Power *
2300 W
AC input voltage
220-240 V
Dual voltage
No
Power consumption (typical)
2 W
Packaging content
Concentrator nozzle *
Yes
Diffuser nozzle *
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 21:16:21
Uk has collected 1 expert review for Philips MoistureProtect Sensor Hairdryer but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Philips MoistureProtect HP8279/05 hair dryer 2100 W White Philips MoistureProtect HP8279/05 hair dryer 2100 W White
(show image)
HP8279/05 HP8279/05
Philips HP8260/00 hair dryer 2300 W Purple Philips HP8260/00 hair dryer 2300 W Purple
(show image)
HP8260/00 Hairdryer HP8260/00
Country Distributor
Deutschland 1 distributor(s)