location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL KM714 keyboard Mouse included Universal RF Wireless QWERTZ German Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KM714
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
580-18380
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250254506797 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:23:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL KM714 keyboard Mouse included Universal RF Wireless QWERTZ German Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - RF Wireless
  • - QWERTZ German
  • - Full-size (100%)
  • - Windows keys
  • - Mouse included
  • - Black
Long product name DELL KM714 keyboard Mouse included Universal RF Wireless QWERTZ German Black :
The long product name of DELL KM714 keyboard Mouse included Universal RF Wireless QWERTZ German Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KM714 Wireless Keyboard and Mouse Combo
More>>>
DELL KM714 keyboard Mouse included Universal RF Wireless QWERTZ German Black:
The official description of DELL KM714 keyboard Mouse included Universal RF Wireless QWERTZ German Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Attractive design
Give your workspace a modern appearance with a stylish wireless keyboard and mouse. A slim profile with silver accents perfectly complements your PC or tablet, while the wireless design creates a clean look.

Unified connections
Connect the keyboard, mouse and up to four more unifying devices with the Dell Unifying USB Receiver. Setup is fast and easy with Dell Unifying Software by Logitech.

Great for Windows
Easily navigate Windows 8 tiles with a mouse wheel that can scroll up, down, left or right. Use the mouse’s side buttons to access the Windows 8 Charms bar for navigational controls or to switch between applications. The KM714 is compatible with most Windows operating systems.

Comfort and precision
The full-size keyboard with responsive chiclet keys makes typing comfortable, while multimedia shortcut keys provide quick access to audio and video functions. Point and click with precision using the fast-tracking, full-size laser mouse.

Extended battery life
Confidently work for long periods with a highly efficient keyboard and mouse featuring long battery life.

Go wireless
Keep your workspace tidy and cable-free with a wireless combo. The compact USB nano receiver allows unobstructed access to your remaining USB ports for easy connection to other devices.

This product is compatible with the following systems:
- Latitude E7240
- Latitude E7440
- Precision M3800
- Precision M4800
- Precision M6800
- Precision WorkStation T1700
- Precision Workstation T3610
- Precision Workstation T5610
- Precision Workstation T7610
- Venue 11 Pro (5130)
- Venue 11 Pro (7130)
- XPS 12
- XPS 13
- XPS 8700.

Short summary description DELL KM714 keyboard Mouse included Universal RF Wireless QWERTZ German Black:
This short summary of the DELL KM714 keyboard Mouse included Universal RF Wireless QWERTZ German Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL KM714, Full-size (100%), Wireless, RF Wireless, QWERTZ, Black, Mouse included

Long summary description DELL KM714 keyboard Mouse included Universal RF Wireless QWERTZ German Black:
This is an auto-generated long summary of DELL KM714 keyboard Mouse included Universal RF Wireless QWERTZ German Black based on the first three specs of the first five spec groups.

DELL KM714. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTZ, Recommended usage: Universal. Product colour: Black. Mouse included

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTZ
Keyboard language *
German
Keyboard form factor *
Full-size (100%)
Windows keys
Yes
Purpose
PC/Server
Frequency band
2.4 GHz
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
Black
Surface coloration
Monochromatic
Game edition
No
LED indicators
Yes
Features
Wireless range
10 m
Power
Power source type *
Battery
Mouse
Mouse included *
Yes
Movement detection technology
Laser
Buttons quantity
3
Scroll
Yes
Scroll type
Wheel
Number of scroll wheels
1
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows 8, Windows 8 Enterprise, Windows 8 Pro, Windows RT
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
381 x 122 x 20 mm
Keyboard weight
532,6 g
Mouse dimensions (WxDxH)
109 x 58 x 33 mm
Mouse weight
82,2 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Unifying receiver
Yes
Other features
Internal
No
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Disclaimer DELL KM714 keyboard Mouse included Universal RF Wireless QWERTZ German Black:
Disclaimer

Actual configuration might differ from illustration