location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CZ261A tray/feeder 500 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 500-sheet Paper Tray
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ261A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758604786 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 24 Aug 2018
Product end of life date
Warranty: 90-days parts only (3R)
Long product name HP CZ261A tray/feeder 500 sheets :
The long product name of HP CZ261A tray/feeder 500 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet 500-sheet Paper Tray
More>>>
HP CZ261A tray/feeder 500 sheets:
The official description of HP CZ261A tray/feeder 500 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Support the productivity of growing work groups with simple, robust paper input accessories that enables media versatility, from A4 to legal, and allows longer printing without reloading paper.

Add input capacity and media flexibility.

- Reduce trips to the printer to reload paper with this paper input accessory. Print more pages without having to reload paper.
- Automatically print on two different types of paper such as plain paper and glossy brochure paper without manually loading paper trays for each print job.
- Save time and improve the performance of individuals and workteams with the increased paper capacity of this 500-sheet paper tray from HP. With more sheets of available paper, users spend less time refilling paper trays.

Short summary description HP CZ261A tray/feeder 500 sheets:
This short summary of the HP CZ261A tray/feeder 500 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP CZ261A, 500 sheets, A4, 8 kg, 600 mm, 310 mm, 675 mm

Long summary description HP CZ261A tray/feeder 500 sheets:
This is an auto-generated long summary of HP CZ261A tray/feeder 500 sheets based on the first three specs of the first five spec groups.

HP CZ261A. Maximum capacity: 500 sheets. Media size (tray 1): A4. Weight: 8 kg. Package width: 600 mm, Package depth: 310 mm, Package height: 675 mm

Features
Maximum capacity
500 sheets
Media formats
Media size (tray 1)
A4
Legal
Yes
Weight & dimensions
Weight
8 kg
Packaging data
Package width
600 mm
Package depth
310 mm
Package height
675 mm
Package weight
10,5 kg
Country Distributor
Polska 2 distributor(s)