location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY XS Touchpad keyboard Universal USB QWERTY UK English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G84-5500 TOUCHPAD KEYBOARD Corded, USB, Black, (QWERTY - UK)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G84-5500LUMGB-2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112072680
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CHERRY G84-5500LUMGB-2 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY XS Touchpad keyboard Universal USB QWERTY UK English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - USB Mechanical
  • - QWERTY UK English
  • - Full-size (100%) Touchpad + mouse buttons
  • - Windows keys Adjustable keyboard height
  • - Black
  • - 1 pc(s)
Warranty: Extended Manufacturer Warranty: 3 years
Long product name CHERRY XS Touchpad keyboard Universal USB QWERTY UK English Black :
The long product name of CHERRY XS Touchpad keyboard Universal USB QWERTY UK English Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB, QWERTY, UK, 374 x 139 x 20 mm, 2.5m, 540g, Black
More>>>
CHERRY XS Touchpad keyboard Universal USB QWERTY UK English Black:
The official description of CHERRY XS Touchpad keyboard Universal USB QWERTY UK English Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The "XS Touchpad Keyboard" (G84-5500) combines comfortable mouse control with compact dimensions. The mouse can be controlled easily and precisely via the large touchpad with two mouse keys.

- High-quality touchpad with two mouse buttons for convenient control of the cursor
- High degree of reliability and precise keystroke feel thanks to individual keys with Gold Crosspoint contacts (Cherry ML technology)
- Ideal for continuous usage due to the long operating life in excess of 20 million key confirmations per individual key
- Compact dimensions and very low overall build height, ideal for restricted spaces and for 19" applications
- Standardised measurements and installation dimensions of the complete XS product family - the keyboard can be adapted to every application
- Lightweight - for applications where every gram counts counts

Short summary description CHERRY XS Touchpad keyboard Universal USB QWERTY UK English Black:
This short summary of the CHERRY XS Touchpad keyboard Universal USB QWERTY UK English Black data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY XS Touchpad, Full-size (100%), Wired, USB, Mechanical, QWERTY, Black

Long summary description CHERRY XS Touchpad keyboard Universal USB QWERTY UK English Black:
This is an auto-generated long summary of CHERRY XS Touchpad keyboard Universal USB QWERTY UK English Black based on the first three specs of the first five spec groups.

CHERRY XS Touchpad. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY, Keyboard number of keys: 89. Cable length: 2,5 m. Recommended usage: Universal. Product colour: Black

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Keyboard layout *
QWERTY
Keyboard language *
UK English
Pointing device *
Touchpad + mouse buttons
Keyboard form factor *
Full-size (100%)
Numeric keypad *
No
Keyboard number of keys
89
Keyboard keys operating life
20 million characters
Windows keys
Yes
Programmable hot keys
Yes
USB hub
No
Purpose
Universal
Fingerprint reader
No
Certification
cURus, c-tick, VCCI, CE, FCC, VDE, BSMI
Design
Backlight *
No
Keyboard style
Straight
Ergonomic design
No
Wrist rest
No
Adjustable keyboard height
Yes
Product colour *
Black
Surface coloration
Monochromatic
Features
Cable length
2,5 m
Features
Plug and Play
Yes
Power
Power source type *
USB
Power consumption
35 mA
Mouse
Mouse included *
No
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
374 x 139 x 20 mm
Keyboard weight
540 g
Packaging data
Package width
393 mm
Package depth
196 mm
Package height
33 mm
Package weight
670 g
Package type
Box
Packaging content
Number of products included *
1 pc(s)
User guide
Yes
Logistics data
Harmonized System (HS) code
84716060
Quantity per master (outer) case
21 pc(s)
Quantity per pallet
252 pc(s)
Number of cartons per pallet
12 pc(s)
Brand Image Product code Product Stock Price from
CHERRY XS Touchpad keyboard Universal USB QWERTY UK English Grey CHERRY XS Touchpad keyboard Universal USB QWERTY UK English Grey
(show image)
G84-5500LUMGB-0 Touchpad 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 4020 keyboard Universal USB QWERTY UK English Black CHERRY KC 4020 keyboard Universal USB QWERTY UK English Black
(show image)
JK-0720GB KC 4020 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY XS Complete keyboard Office USB QWERTY UK English Grey CHERRY XS Complete keyboard Office USB QWERTY UK English Grey
(show image)
G84-5200LCMGB-0 Complete 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 1000 keyboard Office USB QWERTY UK English Black CHERRY KC 1000 keyboard Office USB QWERTY UK English Black
(show image)
JK-0800GB-2 KC 1000 Corded Keyboard, Black, USB (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 4000 keyboard Office USB QWERTY UK English Black CHERRY KC 4000 keyboard Office USB QWERTY UK English Black
(show image)
JK-0700GB KC 4000 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY DW 8000 keyboard Mouse included Universal RF Wireless QWERTY UK English Silver, White CHERRY DW 8000 keyboard Mouse included Universal RF Wireless QWERTY UK English Silver, White
(show image)
JD-0300GB DW 8000 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY G82-27020GB keyboard Office USB QWERTY UK English White CHERRY G82-27020GB keyboard Office USB QWERTY UK English White
(show image)
G82-27020GB G82-27020GB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY XS Complete keyboard Office USB QWERTY UK English Black CHERRY XS Complete keyboard Office USB QWERTY UK English Black
(show image)
G84-5200LCMGB-2 G84-5200 COMPACT KEYBOARD, Corded, USB/PS2, Black, (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY G83-6644 keyboard Office USB QWERTY UK English Black CHERRY G83-6644 keyboard Office USB QWERTY UK English Black
(show image)
G83-6644LUAGB-2 G83-6644 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY TouchBoard G80-11900 keyboard Universal USB QWERTY UK English Black CHERRY TouchBoard G80-11900 keyboard Universal USB QWERTY UK English Black
(show image)
G80-11900LUMGB-2 G80-11900 TOUCHBOARD Corded Keyboard with Touchpad, Black, USB, (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)