location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP StorageWorks MSA2312fc Dual Controller Array disk array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks MSA2312fc Dual Controller Array
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ795A
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 256146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:42:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP StorageWorks MSA2312fc Dual Controller Array disk array :
The long product name of HP StorageWorks MSA2312fc Dual Controller Array disk array. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP StorageWorks 2312fc Dual Controller Modular Smart Array
More>>>
HP StorageWorks MSA2312fc Dual Controller Array disk array:
The official description of HP StorageWorks MSA2312fc Dual Controller Array disk array as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The latest HP StorageWorks 2000fc G2 Modular Smart Array features a high-performance 4Gb Fibre Channel connected array for efficient consolidation and functionality at affordable prices. It allows departmental and small to medium businesses customers to grow capacity as demands increase up to 36TB SAS or 120TB SAS MDL or SATA, and supports up to 64 hosts. With up to 512 LUNs and LUN sizes up to 16TB, the MSA2000fc G2 gives maximum configuration flexibility.

The MSA2000fc allows mixing of enterprise-class, dual-ported SAS drives and archival-class SATA drives, and the new MSA2000fc G2 model supports both Large and Small Form Factor drives. The optional HP StorageWorks 2000 Modular Smart Array Snapshot Software offers increased data protection. The MSA2000fc G2 can be configured with a single controller for a low initial price with future expansion, or a dual controller model for situations that require higher availability and performance for the most demanding entry-level situations.

Easily managed highly affordable storage consolidation

• The HP StorageWorks 2000fc G2 Modular Smart Array delivers low cost, consolidated storage array technology to meet departmental and small to medium businesses requirements with 4 Gb Fibre Channel solutions matched with the newest Large and Small Form Factor SAS, SAS MDL and SATA MDL drives.


Start small and grow in number of supported servers and total capacity

• The MSA2000fc G2 array allows customers to grow their storage as demands increase up to 36TB SAS or 120TB SAS MDL SATA supporting up to 64 hosts for Fibre Channel attach. The MSA2000fc G2 array can support up to 4 LFF drive enclosures and 60 drives or 3 SFF drive enclosures and a maximum of 99 HDDs.


Comprehensive data protection in an easily administered SAN environment

• Reduce risk of IT failure with dual active/active controllers, dual-ported drives, and redundant hardware components.


2U of rack space

• The array unit itself only occupies 2U of rack space and includes 12 or 24-drive bays. There is no requirement for a special UPS that takes additional space to protect the cache because the protection comes standard within the unit. Each additional drive enclosure also occupies 2U of rack space.

Short summary description HP StorageWorks MSA2312fc Dual Controller Array disk array:
This short summary of the HP StorageWorks MSA2312fc Dual Controller Array disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HP StorageWorks MSA2312fc Dual Controller Array

Long summary description HP StorageWorks MSA2312fc Dual Controller Array disk array:
This is an auto-generated long summary of HP StorageWorks MSA2312fc Dual Controller Array disk array based on the first three specs of the first five spec groups.

HP StorageWorks MSA2312fc Dual Controller Array

Brand Image Product code Product Stock Price from
HP StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure disk array HP StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure disk array
(show image)
AJ749A StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSA2012 3.5-inch Drive Bay DC-power Chassis disk array
(show image)
AJ950A StorageWorks MSA2012 3.5-inch Drive Bay DC-power Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HP MSA2000 Dual I/O 3.5-inch 12 Drive Enclosure disk array HP MSA2000 Dual I/O 3.5-inch 12 Drive Enclosure disk array
(show image)
AJ750A MSA2000 Dual I/O 3.5-inch 12 Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure disk array HP StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure disk array
(show image)
AJ749A#OD1 StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HP MSA70 Array disk array HP MSA70 Array disk array
(show image)
418800-B21 MSA70 Array 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSA2024 2.5-inch Drive Bay Chassis disk array Rack (2U)
(show image)
AJ949A StorageWorks MSA2024 2.5-inch Drive Bay Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSA2024 2.5-inch Drive Bay DC-power Chassis disk array
(show image)
AJ951A StorageWorks MSA2024 2.5-inch Drive Bay DC-power Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HP 82E 8Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array HP 82E 8Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
AJ763A 82E 8Gb 2-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP 81E 8Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array HP 81E 8Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
AJ762A 81E 8Gb 1-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSA2000 disk array
(show image)
AJ749A MSA2000 0.00
(excl. VAT)
0 (incl. VAT)