location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA TK-1120 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TK-1120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1T02M70NX0
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:03:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA TK-1120 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 3000 pages
  • - 1 pc(s)
More>>>
Short summary description KYOCERA TK-1120 toner cartridge 1 pc(s) Original Black:
This short summary of the KYOCERA TK-1120 toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA TK-1120, 3000 pages, Black, 1 pc(s)

Long summary description KYOCERA TK-1120 toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of KYOCERA TK-1120 toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

KYOCERA TK-1120. Black toner page yield: 3000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
ECOSYS FS-1060DN
Quantity per pack *
1 pc(s)
Black toner page yield *
3000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Kyocera
Packaging data
Package width
185 mm
Package depth
60 mm
Package height
125 mm
Package weight
280 g
Package type
Box
Brand Image Product code Product Stock Price from
KYOCERA TK-1170 toner cartridge 1 pc(s) Original Black KYOCERA TK-1170 toner cartridge 1 pc(s) Original Black
(show image)
1T02S50NL0 TK-1170 0.00
(excl. VAT)
0 (incl. VAT)