location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex 31.452 cable accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Addit cable protector 118 cm - straight 452
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31.452 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410314521 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2023 14:43:50
The date of the most recent change of this product data-sheet in Icecat.
Dataflex 31.452 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dataflex 31.452 cable accessory
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Made from 80% recycled aluminium
  • - Ridged top ensures safe slip resistant surface
  • - Able to carry loads of up to 500 Kg’s
  • - Suitable for 10 cables of 7 mm (0,3") thickness
  • - Hinged cover provides easy top access to cable ducts
  • - Underside ridges and friction strips provide grip on all floor types
  • - Fully recyclable aluminium assembly
  • - Dimensions (w x d x h): 145 x 1180 x 20 mm (5,7 x 46,5 x 0,8")
Warranty: 5 Years
Long product name Dataflex 31.452 cable accessory :
The long product name of Dataflex 31.452 cable accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Addit cable protector 118 cm - straight 452
More>>>
Dataflex 31.452 cable accessory:
The official description of Dataflex 31.452 cable accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Addit cable protector makes it easy to safely get cables across to where you need them to be. The sturdy aluminium construction protects both people and cables by keeping them out of each other’s way. Additionally, the hinged cover makes it easy to place, remove or switch out any cable in a matter of seconds.

Short summary description Dataflex 31.452 cable accessory:
This short summary of the Dataflex 31.452 cable accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex 31.452, Silver, Aluminium, 500 kg, 2 cm, 145 mm, 180 mm

Long summary description Dataflex 31.452 cable accessory:
This is an auto-generated long summary of Dataflex 31.452 cable accessory based on the first three specs of the first five spec groups.

Dataflex 31.452. Product colour: Silver, Material: Aluminium, Maximum load weight: 500 kg. Thickness: 2 cm, Width: 145 mm. Package width: 180 mm, Package depth: 1215 mm, Package height: 45 mm. Country of origin: Netherlands

Features
Product colour *
Silver
Material
Aluminium
Number of cable ducts
2
Maximum load weight
500 kg
Weight & dimensions
Thickness
2 cm
Width
145 mm
Packaging data
Package width
180 mm
Package depth
1215 mm
Package height
45 mm
Package weight
2,5 kg
Logistics data
Country of origin
Netherlands
Brand Image Product code Product Stock Price from
Dataflex 31.472 cable accessory Dataflex 31.472 cable accessory
(show image)
31.472 Addit cable protector - cross-connection 472 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex 31.462 cable accessory Dataflex 31.462 cable accessory
(show image)
31.462 Addit cable protector - T-connection 462 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex 31.432 cable accessory Dataflex 31.432 cable accessory
(show image)
31.432 Addit cable protector 180 cm - straight 432 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex 31.422 cable accessory Dataflex 31.422 cable accessory
(show image)
31.422 Addit cable protector 150 cm - straight 422 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex 31.412 cable accessory Dataflex 31.412 cable accessory
(show image)
31.412 Addit cable protector 90 cm - straight 412 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex 31.402 cable accessory Dataflex 31.402 cable accessory
(show image)
31.402 Addit cable protector 60 cm - straight 402 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)