location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 45K1673 graphics card 1 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
45K1673
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45K1673
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2017 02:13:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 45K1673 graphics card 1 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 GB GDDR3
  • - 2560 x 1600 pixels 256 bit PCI Express x16
  • - DVI-I ports quantity: 1
  • - DirectX version: 10.0 OpenGL version: 3.0
Long product name Lenovo 45K1673 graphics card 1 GB GDDR3 :
The long product name of Lenovo 45K1673 graphics card 1 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA Quadro FX 3800, 1.0GB, PCIe, Graphics Card
More>>>
Lenovo 45K1673 graphics card 1 GB GDDR3:
The official description of Lenovo 45K1673 graphics card 1 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NVIDIA Quadro FX 3800 by PNY - THE UNRIVALED HIGH-END PROFESSIONAL GRAPHICS SOLUTION

Preferred among Fortune 1,000 companies and featuring NVIDIA CUDA™ parallel computing architecture, 30-bit color fidelity, and automatic configuration of application display settings, the NVIDIA Quadro FX 3800 by PNY delivers a power efficient, full featured, ultimate performance experience. Design and video professionals can take advantage of NVIDIA SLI® Multi OS technology to run multiple Windows or Linux- based applications with GPU acceleration from a single system – eliminating the need for dual systems.

30-Bit Color Fidelity
30-bit color fidelity (10-bits per color) enables billions rather than millions of color variations for rich, vivid image quality with the broadest dynamic range.

CUDA Architecture
NVIDIA® CUDA™ is a revolutionary parallel computing architecture for Quadro GPUs enabling breakthrough performance in areas such as such as interactive ray tracing, finite element analysis, and computational fluid dynamics.


NVIDIA Unified GPU Architecture
Industry’s first unified architecture designed to dynamically allocate compute, geometry, shading and pixel processing power to deliver optimized GPU performance.

PCI Express 2.0 Compliant
Doubles the data transfer rate up to 5 GT/sec per lane for an aggregate bandwidth of 16 GB/sec bi-directional (8 GB/sec in each direction).

Stereo Mini-DIN connector (Optional)
Enables robust control of stereo effect through a dedicated connection between the graphics card and 3D stereo hardware.

SLI Multi OS
NVIDIA SLI Multi OS allows a user to run multiple Windows or Linux workstation environments from a single system, with each Operating System directly assigned to a Quadro graphics solution.

Dual DisplayPort Digital Display Connectors
Dual DisplayPort connectors support ultra-high-resolution panels (up to 2560 x 1600) -- which result in amazing image quality producing detailed photorealistic images.

Single Dual-Link Digital Display Connector
Dual-link TMDS transmitter supports ultra-high-resolution panels (up to 3840 x 2400 @24Hz) --which result in amazing image quality producing detailed photorealistic images.

Ultra quiet design
Engineered to deliver high performance with low acoustics for a quiet desktop environment.

Uncompressed 8-,10-, or 12-Bit SDI Output (Optional)
Enables on-air broadcast, video production and post production professionals to composite and output live video and graphics to true, uncompressed 12-bit SDI in 2K, SD, or HD resolutions and allows direct connection to a broadcast monitor, switcher, tape deck, or SDI projector.
Need optional SDI Output card.

Unified Driver Architecture (UDA)
The NVIDIA UDA guarantees forward and backward compatibility with software drivers. Simplifies upgrading to a new NVIDIA product because all NVIDIA products work with the same driver software.

Package Contains
- NVIDIA Quadro FX 3800 by PNY graphics board.
- One DP to DVI-D adapter.
- One DVI-I to VGA adapter.
- Auxiliary power connector cable.
- Drivers for Windows XP and Vista (Linux available on web).
- Detailed Installation Guide.
- QuickStart Installation Guide.
- Quadro Application Utilities on CD-ROM (MAXtreme™, POWERdraft™).

Short summary description Lenovo 45K1673 graphics card 1 GB GDDR3:
This short summary of the Lenovo 45K1673 graphics card 1 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 45K1673, 1 GB, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description Lenovo 45K1673 graphics card 1 GB GDDR3:
This is an auto-generated long summary of Lenovo 45K1673 graphics card 1 GB GDDR3 based on the first three specs of the first five spec groups.

Lenovo 45K1673. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 3.0. Interface type: PCI Express x16. Cooling type: Active