location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad 8 Intel Atom® 64 GB 21,1 cm (8.3") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20BN002DNX
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad 8 Intel Atom® 64 GB 21,1 cm (8.3") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Black
  • - 21,1 cm (8.3") 1920 x 1200 pixels IPS
  • - Intel Atom® Z3770 1,46 GHz
  • - 64 GB Flash Card reader integrated
  • - Single camera 8 MP Front camera 2 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 8 h
  • - Windows 8.1 Pro 32-bit
Long product name Lenovo ThinkPad 8 Intel Atom® 64 GB 21,1 cm (8.3") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black :
The long product name of Lenovo ThinkPad 8 Intel Atom® 64 GB 21,1 cm (8.3") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8.3" IPS (1920x1200) Multi-Touch, Intel Atom Z3770 (1.46 GHz), 2GB DDR3 RAM, 64GB Flash, Intel HD Graphics, Wi-Fi 802.11 a/b/g/n, Bluetooth 4.0, MicroSD, 2/8MP Webcam, Windows 8.1 Pro 32-bit
More>>>
Lenovo ThinkPad 8 Intel Atom® 64 GB 21,1 cm (8.3") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black:
The official description of Lenovo ThinkPad 8 Intel Atom® 64 GB 21,1 cm (8.3") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extreme Mobility
The ThinkPad 8 is a practical tablet for professionals, weighing less than a pound and lasting up to eight hours on a single battery charge.

Multimode Versatility
Enjoy the portability of tablet mode when you're on the go, or connect the ThinkPad 8 to an optional USB 3.0 dock or monitor to use it as a PC. To watch a video or run a slideshow, flip over the optional Quickshot Cover to enter Tent Mode.

Office Home & Student 2013
ThinkPad 8 models configured with Windows 8.1 include a full version of Office Home & Student 2013. Do more with Word, Excel, PowerPoint, and OneNote preloaded on your PC. No additional purchase required.
Excludes models configured with Windows 8.1 Pro.

Full HD (1920x1200) Display With IPS Technology
The vibrant 8.3" wide-view display yields 25-percent more viewing area than similar tablets in this size class, and uses In-Plane Switching (IPS) for vivid colors and nearly 180-degree viewing angles.

Full Windows 8 Ecosystem
Running touch-optimized Windows 8 apps as well as familiar desktop software (including Microsoft Office), the ThinkPad 8 is ready for work.

Convenient Sharing Apps
Easily share content wirelessly across multiple devices with Lenovo QuickCast 2.0 and stream presentations or HD video without cables with Lenovo QuickDisplay 2.0. Use Lenovo Reach to set up a personal cloud that securely delivers a consistent experience across all of your devices.

Ten-Finger Multitouch Technology
Seamlessly integrate with Windows 8 and enjoy more precise control.

Enterprise-Ready Security Features
Keep your data secure with features like TPM 2.0, Mobile Device Management, Workplace Join, and an auto-triggered VPN function when the user selects an app or function requiring access to corporate data.

Dual 1080p HD Cameras
2MP front-facing webcam for crystal-clear video conferencing, supported by dual digital array microphones with noise cancellation and VoIP optimization. 8MP rear-facing camera with auto-focus and -flash, and video recording.

Online Connectivity Options
With 802.11 a/b/g/n WiFi and Bluetooth® 4.0 you'll be able to connect to the internet wherever you go.

Optional Quickshot Cover
Keep your tablet covered, even when taking a photo. Simply flick back the corner flap to expose the lens, and the Windows 8.1 camera app will open automatically. The magnetic closure also triggers and wakes the tablet from sleep mode.

HDMI Output
The micro HDMI-out port allows easy connection to an HD television or other monitor.

Short summary description Lenovo ThinkPad 8 Intel Atom® 64 GB 21,1 cm (8.3") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black:
This short summary of the Lenovo ThinkPad 8 Intel Atom® 64 GB 21,1 cm (8.3") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad 8, 21,1 cm (8.3"), 1920 x 1200 pixels, 64 GB, 2 GB, Windows 8.1 Pro, Black

Long summary description Lenovo ThinkPad 8 Intel Atom® 64 GB 21,1 cm (8.3") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad 8 Intel Atom® 64 GB 21,1 cm (8.3") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad 8. Display diagonal: 21,1 cm (8.3"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1,46 GHz, Processor family: Intel Atom®, Processor model: Z3770. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 430 g. Operating system installed: Windows 8.1 Pro. Product colour: Black

Display
Display diagonal *
21,1 cm (8.3")
Display resolution *
1920 x 1200 pixels
LED backlight
Yes
Panel type
IPS
Display brightness
370 cd/m²
Touch technology
Multi-touch
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
Z3770
Processor cores
4
Processor threads
4
Processor boost frequency
2,39 GHz
Processor frequency *
1,46 GHz
Processor cache
2 MB
Processor cache type
L2
Conflict-Free processor
Yes
Graphics & IMC lithography
22 nm
Processor code
SR1M3
Processor codename
Bay Trail
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor package size
17 x 17 mm
Processor series
Intel Atom Z3700 Series
Scenario Design Power (SDP)
2 W
Stepping
B2
Tjunction
90 °C
Thermal Design Power (TDP)
2 W
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Storage
Internal storage capacity *
64 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Storage media *
Flash
Graphics
Graphics card family
Intel
Graphics card
HD Graphics
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Audio system
SRS Audio
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Rear camera resolution
1920 x 1080 pixels
Auto focus
Yes
Rear camera flash
Yes
Video recording
Yes
Maximum video resolution
1920 x 1080 pixels
Video recording modes
1080p
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ports & interfaces
Micro-USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Mobile High-Definition Link (MHL)
No
Micro HDMI ports quantity
1
Microphone in
No
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Ports & interfaces
Headphone out
No
DC-in jack
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Black
Performance
GPS (satellite)
No
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Electronic compass
Yes
Position location *
No
Software
Platform *
Windows
Operating system architecture
32-bit
Operating system installed *
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Smart Connect Technology
No
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Insider™
Yes
Embedded options available
No
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Identity Protection Technology version
1,00
Intel® Secure Key
Yes
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery life (max)
8 h
Standby time
408 h
Power
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
Weight & dimensions
Width
132 mm
Depth
8,8 mm
Height
224,3 mm
Weight
430 g
Packaging content
Keyboard included
No
Cables included
USB
Manual
Yes
Other features
Processor socket
BGA 1380
Wi-Fi
Yes
Processor ARK ID
76760
Source Testseek summary Average rating
Reviews
Updated:
2014-04-17 01:50:00
Uk has collected 111 expert reviews for Lenovo ThinkPad 8 Intel Atom® 64 GB 21.1 cm (8.3") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
Digitaltrends.com
Updated:
2014-04-17 01:50:00
By the time Microsoft got Windows 8 up and fighting on 10-inch tablets that compete with the iPad, the battlefield had already shifted to a new breed of smaller, 8-inch tablets. With Windows 8.1, Microsoft's operating system can finally operate on an iPad...
Good 1080p screen, 8-inch size is comfortable to hold, Good battery life for Windows, MicroSD slot for expanded memory, Universal USB charging...
Bad Some menus are too small to use comfortably, Windows 8.1 apps are scarce and lacking, 7-8 hour battery life lower than Android and iPad, No stylus, Volume toggle squeaks when pressed...
Bottom line We sound like a broken record, but this is a great device held back by Windows 8.1. Lenovo has built a fantastic tablet that lives up to its ThinkPad brand, but like the ThinkPad Tablet and ThinkPad Tablet 2 , the operating system continues to let us do...
60%
trustedreviews.com
Updated:
2014-04-17 01:50:00
What is the Lenovo ThinkPad 8 Tablet? The Lenovo ThinkPad 8 Tablet is an 8-inch Windows 8.1 tablet. Last year, Lenovo made a bunch of cheapy tablets that barely made an impact whatsoever. However, this one is different. With a decent price (expected sub-£...
Bottom line The ThinkPad 8 Tablet is a thing that – cue empowering music – understands that businesspeople are normal people too. It looks and feels better than any 8-inch Windows tablet we've seen. And while it's not super-powered, we imagine that many will be happy...
0%
techradar.com
Updated:
2014-04-17 01:50:00
The Lenovo ThinkPad 8 was just announced on January 6, and we were able to get our hands on one during CES Unveiled at CES 2014 in Las Vegas.It's a far cry from the Yoga Android tablets we reviewed recently, and it's what we hope to see more of from Lenov...
Good Good build quality, HD display, QuickShot cover...
Bad Slow performance, Battery life could be better...
Bottom line The Lenovo ThinkPad 8 was just announced on January 6, and we were able to get our hands on one during CES Unveiled at CES 2014 in Las Vegas. It's a far cry from the Yoga Android tablets we reviewed recently, and it's what we hope to see more of from Leno...
0%
pocket-lint.com
Updated:
2014-04-17 01:50:00
Lenovo has launched a new Windows 8.1 tablet at CES in Las Vegas for those who want something akin to the Surface, but in a smaller 8.3-inch form factor. The new tablet - which we've already had a play with at a pre-show unveiling - will be coming to the...
0%
techradar.com/au/
Updated:
2014-04-17 01:50:00
The Lenovo ThinkPad 8 was just announced on January 6, and we were able to get our hands on one during CES Unveiled at CES 2014 in Las Vegas.It's a far cry from the Yoga Android tablets we reviewed recently, and it's what we hope to see more of from Lenov...
Good Good build quality, HD display, QuickShot cover...
Bad Slow performance, Battery life could be better...
Bottom line The Lenovo ThinkPad 8 is a solid Windows 8.1 tablet, so business users who prefer this operating system will have a solid device on their hands. It would've been nice to hear quoted battery times of 10 hours or more instead of 8, but we'll see how it per...
0%
theaustralian.com.au
Updated:
2014-05-24 02:02:22
The release of Intel's new Atom processor, Bay Trail, late last year promised to usher in a new tier of low-cost tablet PCs capable of running the full version of Windows 8. The performance-packed but power-efficient chip meant that tablets could be much...
Bottom line If you're looking for an iPad mini equivalent of the Windows world, then the Lenovo ThinkPad 8 is your best bet, despite its flaws. It nails the form factor, solid build quality and offers a better display than the rest of the small-sized Windows powered...
0%
whatmobile.net
Updated:
2014-08-06 08:45:56
Lenovo ThinkPad 8Price £424.80OS Windows 8.1Processor 2.4GHz quad-coreScreen 8.3 inchesResolution 1200 x 1920-pixelsMemory 2GB RAMStorage 32GBMicro SD compatible? YesCamera 8MP rear-facing, 2.2MP front-facingVideo 1080pConnectivity 4GDimensions 8.83 x 5.2...
Good Decent resolution, Powerful camera for a slate, Plenty of builtin productivity apps...
Bad Comparatively expensive, Weak battery...
60%
thunderbaylive.com
Updated:
2014-08-06 08:45:57
Lisa Gade reviews the Lenovo ThinkPad 8, a Windows 8.1 tablet that runs on the 1.46GHz quad core Intel Atom Bay Trail Z3770 CPU. The tablet has an 8.3″ full HD IPS touch screen protected by DragonTrail Glass, which is higher resolution than other Windows...
0%
au.pcmag.com
Updated:
2019-12-03 21:01:00
The newest category to spring up in Microsoft's world of Windows tablet PCs is the 8-inch tablet—small enough to be held in one hand and let you take Windows 8 on the go. The Lenovo ThinkPad 8 ($534, as tested) is Lenovo's first 8-inch tablet for the busi...
Good Small 8-inch form factor is truly portable, All-day battery life, QuickShot cover makes photos a snap, Professional, yet affordable...
Bad QuickShot smart cover is optional (and extra), No physical keyboard option, Few ports and connections available...
Bottom line The Lenovo ThinkPad 8 is an 8-inch Windows tablet that puts your work into a handheld PC you can slip into a coat pocket. It's not a replacement for your work system, but it's an excellent companion to it...
80%