PNY logo

PNY GF750IGTX2GEPB graphics card NVIDIA GeForce GTX 750 Ti 2 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50417
Info modified on:
21 Oct 2022, 10:14:32
Long product name PNY GF750IGTX2GEPB graphics card NVIDIA GeForce GTX 750 Ti 2 GB GDDR5:

GeForce GTX 750 Ti 2GB, GDDR5, 128-Bit, Dual DVI, Mini-HDMI

Short summary description PNY GF750IGTX2GEPB graphics card NVIDIA GeForce GTX 750 Ti 2 GB GDDR5:

PNY GF750IGTX2GEPB, GeForce GTX 750 Ti, 2 GB, GDDR5, 128 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description PNY GF750IGTX2GEPB graphics card NVIDIA GeForce GTX 750 Ti 2 GB GDDR5:

PNY GF750IGTX2GEPB. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 750 Ti, Processor frequency: 1020 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 5400 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.2, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.