location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MX612ST data projector Short throw projector 2500 ANSI lumens DLP SVGA (800x600) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX612ST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J4177.14E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718755022814
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MX612ST data projector Short throw projector 2500 ANSI lumens DLP SVGA (800x600) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Short throw Short throw projector White
  • - DLP 2500 ANSI lumens
  • - Lamp 4500 h
  • - SVGA (800x600) 4:3 5000:1
  • - Screen size compatibility: 685,8 - 7620 mm (27 - 300") Number of colours: 1.073 billion colours
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s) 10 W
  • - AC 275 W
Warranty:
Long product name BenQ MX612ST data projector Short throw projector 2500 ANSI lumens DLP SVGA (800x600) White :
The long product name of BenQ MX612ST data projector Short throw projector 2500 ANSI lumens DLP SVGA (800x600) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MS612ST, DLP, SVGA (800 x 600), 2500AL, 5000:1, NTSC/PAL/SECAM, 3D, 2500g, white
More>>>
BenQ MX612ST data projector Short throw projector 2500 ANSI lumens DLP SVGA (800x600) White:
The official description of BenQ MX612ST data projector Short throw projector 2500 ANSI lumens DLP SVGA (800x600) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your Very Own 3D Home Entertainment
Bring home the cinema experience with the BenQ MS612ST! Featuring 2500 ANSI lumen high brightness, 5000:1 high contrast ratio, HDMI and 10W built-in speaker, this short-throw projector gives you a 55” big picture in only 1 meter! Together with DLP® Link™ and NVIDIA® 3D Vision™ dual 3D set-up, you’ll get to enjoy plenty of big time movie and gaming fun!

Exclusive Aspherical Lens Design for the Ultimate Short-throw Projection
A global DLP® expert, BenQ excels as the number one-selling brand in the worldwide short-throw projector market – with every one out of seven short-throw projector to be of BenQ kind. This undisputed short-throw leader offers picture quality excellence defined by astonishing color performance and well-focused text projection with its very own asphiercal lens design.

- BenQ's Exclusive Aspherical Lens Projection Design for Clearer, Sharper and More Stable Picture Performance;
- Well-Focused Text Projection for Superb Reading;
- The Good Things that Come in Short Distances;
- Zero Space Constraints to Close Up the Distance Between You and Your Audience;
- Zero Shadow Disruptions for an Ultra-Smooth, Interruption-Free Presentation;
- Zero Eye-Blinding Lights to Keep Your Eyes and Focus on Your Audience.

Dual 3D Projection Options to Double the Fun
With 3D picture presentation taking over the world of movies and gaming, BenQ has decided to recreate your home entertainment with the combination of industry-leading 3D technologies – DLP® Link™ and NVIDIA® 3D Vision™ – turning any flat surface into the perfect stage for 3D picture performance with the BenQ MS612ST!

Everything You Need to Enjoy Hassle-Free Set-Up and Seamless Connectivity

10W Microphone Audio Power
The MS612ST is built with 10W audio power to add to your home entertainment fun! All you have to do is connect the MS612ST to your DVD player, game console or PC to experience big-screen movie or gaming audiovisual enjoyment right at home!

HDMI Connectivity
Enjoy endless home entertainment possibilities with the MS612ST! This fabulous projector features a convenient HDMI interface to deliver ultra-smooth digital HD signal and sound via just one cable! It's the perfect choice for hosting movie or game nights!

Convenient USB Reader Projection
Go down the memory lane together by sharing your all-time favorite photos! The MS612ST allows you to view photos in big images without the hassle of connecting to a PC, camera or camcorder! All you need to do is plug and play using a USB flash drive!

Hassle-Free USB/Wireless Display Set-Up
The MS612ST keeps display set-ups quick and easy with its USB Display and Wireless Display options! USB Display offers the plug-and-play convenience of USB connection – with automatic resolution detection for the best image presentation and extension support for simultaneous multi-projection display. Wireless Display keeps cables and wires out of everyone’s way with the BenQ Wireless Display Adapter to deliver big screen display for all your presentations and perform simplified centralized network control via USB 2.0 seamless WLAN connectivity.

Short summary description BenQ MX612ST data projector Short throw projector 2500 ANSI lumens DLP SVGA (800x600) White:
This short summary of the BenQ MX612ST data projector Short throw projector 2500 ANSI lumens DLP SVGA (800x600) White data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MX612ST, 2500 ANSI lumens, DLP, SVGA (800x600), 5000:1, 4:3, 685,8 - 7620 mm (27 - 300")

Long summary description BenQ MX612ST data projector Short throw projector 2500 ANSI lumens DLP SVGA (800x600) White:
This is an auto-generated long summary of BenQ MX612ST data projector Short throw projector 2500 ANSI lumens DLP SVGA (800x600) White based on the first three specs of the first five spec groups.

BenQ MX612ST. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 10.2 - 12.24 mm, Aperture range (F-F): 2,6 - 2,78. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1600 x 1200 (UXGA), 640 x 480 (VGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B

Projector
Supported aspect ratios
4:3, 16:9
Screen size compatibility *
685,8 - 7620 mm (27 - 300")
Projector brightness *
2500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
5000:1
Native aspect ratio *
4:3
Number of colours
1.073 billion colours
Keystone correction, vertical
± 40°
Light source
Light source type *
Lamp
Service life of light source *
4500 h
Service life of light source (economic mode)
6000 h
Lamp power
190 W
Lens system
Focus *
Manual
Focal length range
10.2 - 12.24 mm
Aperture range (F-F)
2,6 - 2,78
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.2:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
3D *
No
3D Ready
Yes
Supported graphics resolutions
1600 x 1200 (UXGA), 640 x 480 (VGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Audio (L/R) in *
1
Headphone outputs
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
USB connector type
USB Type-A, USB Type-B
Composite video in *
1
DVI port *
No
Ports & interfaces
AC (power) in
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
26 dB
HDCP
Yes
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Bulgarian, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Thai, Turkish
Noise level *
29 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Market positioning *
Short throw
Product type *
Short throw projector
Product colour *
White
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
275 W
Power consumption (standby) *
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
311 mm
Depth
244 mm
Height
104 mm
Weight *
2,8 kg
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
No
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2014-04-01 03:39:46
Uk has collected 1 expert review for BenQ MX612ST data projector Short throw projector 2500 ANSI lumens DLP SVGA (800x600) White and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Country Distributor
United Kingdom 1 distributor(s)