location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrified ET-LA702 projector lamp 165 W UHM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrified Check ‘Electrified’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET-LA702
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET-LA702
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Electrified’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Electrified: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Electrified ET-LA702 projector lamp 165 W UHM :
The long product name of Electrified ET-LA702 projector lamp 165 W UHM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

165W UHM, ET-LA702 E-Series Replacement Lamp
More>>>
Short summary description Electrified ET-LA702 projector lamp 165 W UHM:
This short summary of the Electrified ET-LA702 projector lamp 165 W UHM data-sheet is auto-generated and uses the product title and the first six key specs.

Electrified ET-LA702, UHM, 165 W, Panasonic, PTL501X PTL511X PTL701X PTL711X

Long summary description Electrified ET-LA702 projector lamp 165 W UHM:
This is an auto-generated long summary of Electrified ET-LA702 projector lamp 165 W UHM based on the first three specs of the first five spec groups.

Electrified ET-LA702. Lamp type: UHM, Bulb power: 165 W, Brand compatibility: Panasonic, Compatibility: PTL501X PTL511X PTL701X PTL711X

Brand Image Product code Product Stock Price from
GO Lamps

GO Lamps GL907 projector lamp 160 W UHM
(show image)
GL907 GL907 0.00
(excl. VAT)
0 (incl. VAT)