location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrified 59.J9401.CG1 projector lamp 250 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrified Check ‘Electrified’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
59.J9401.CG1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59.J9401.CG1
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Electrified’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Electrified: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Nov 2017 03:23:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Electrified 59.J9401.CG1 projector lamp 250 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 250 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Benq
Long product name Electrified 59.J9401.CG1 projector lamp 250 W :
The long product name of Electrified 59.J9401.CG1 projector lamp 250 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

250W, 2000 h, Electrified 59.J9401.CG1 E-Series Replacement Lamp
More>>>
Short summary description Electrified 59.J9401.CG1 projector lamp 250 W:
This short summary of the Electrified 59.J9401.CG1 projector lamp 250 W data-sheet is auto-generated and uses the product title and the first six key specs.

Electrified 59.J9401.CG1, 250 W, 2000 h, Benq, PB8140 PB8240 PE8140 PE8240

Long summary description Electrified 59.J9401.CG1 projector lamp 250 W:
This is an auto-generated long summary of Electrified 59.J9401.CG1 projector lamp 250 W based on the first three specs of the first five spec groups.

Electrified 59.J9401.CG1. Bulb power: 250 W, Service life of lamp: 2000 h, Brand compatibility: Benq, Compatibility: PB8140 PB8240 PE8140 PE8240

Brand Image Product code Product Stock Price from
GO Lamps

GO Lamps GL152 projector lamp 250 W P-VIP
(show image)
GL152 GL152 0.00
(excl. VAT)
0 (incl. VAT)