NVIDIA Quadro K2100M 2GB Graphics Card
Deliver impressive graphics and multi-display performance with the NVIDIA Quadro K2100M graphics board. It’s an excellent choice for medium complexity designs and models in professional CAD, Media & Entertainment, and visualization applications.
Features
- Easily support your professional software application base with comprehensive ISV certifications. Get outstanding performance from the ultra-efficient Kepler GPU architecture and 2 GB of fast GDDR5 memory.
- Maximize your productivity by driving up to four digital displays from a single card and managing them with NVIDIA’s Mosaic and nView technology.
- Get support for the latest graphics APIs including OpenGL 4.3 and CUDA 5.0. Windows 8 compliance helps ensure simplified deployment in the newest Windows installations.
- Rest assured with a graphics card designed to the MXM v3.1 Type A specification for compatibility with the HP Z1 G2 Workstation.
HP E5Z75AA, Quadro K2100M, 2 GB, GDDR5, 128 bit, 3840 x 2160 pixels, PCI Express x16
HP E5Z75AA. Graphics processor family: NVIDIA, Graphics processor: Quadro K2100M. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 3000 MHz. Maximum resolution: 3840 x 2160 pixels. DirectX version: 11.1, OpenGL version: 4.3. Interface type: PCI Express x16