location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Multigroom QG3260/32 precision trimmer Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Multigroom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Grooming kit QG3260/32
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QG3260/32
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips QG3260/32 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 years
Long product name Philips Multigroom QG3260/32 precision trimmer Black :
The long product name of Philips Multigroom QG3260/32 precision trimmer Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multigroom, 35 min, 100 - 240 V, 9 positions, black
More>>>
Philips Multigroom QG3260/32 precision trimmer Black:
The official description of Philips Multigroom QG3260/32 precision trimmer Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Complete men's styling
With improved precision and skin-friendly trimmer
Multigroom for complete men’s styling with superior performance and skin-friendly trimmer, Designed to create any style you want with excellent precision, giving you that sense of pride with a perfect end result.

Best performance that feels great
- Sharper edges for improved cutting performance
- The Rounded Guard is more gentle and glides better on the skin
- Rechargeable cordless

Provides maximum ease of use
- Washable attachments

Create the look you want
- Full size trimmer for beard and head hair
- Mini shaver for finishing edges with a close shave result
- Precision detail trimmer to create and maintain your lines
- Hair clipper comb locks into 9 settings
- 41 mm hair clipper to style your hair
- Nose, ear and eyebrow trimmer
- Beard and moustache comb locks into 9 settings

Short summary description Philips Multigroom QG3260/32 precision trimmer Black:
This short summary of the Philips Multigroom QG3260/32 precision trimmer Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Multigroom QG3260/32, Ear, Eyebrow, Nose, 4,1 cm, Black, Built-in battery, 240 V

Long summary description Philips Multigroom QG3260/32 precision trimmer Black:
This is an auto-generated long summary of Philips Multigroom QG3260/32 precision trimmer Black based on the first three specs of the first five spec groups.

Philips Multigroom QG3260/32. Precision trimmer purpose: Ear, Eyebrow, Nose, Maximum hair length: 4,1 cm. Product colour: Black. Battery type: Built-in battery, Battery voltage: 240 V

Precision detail trimmer
Precision detail trimmer

Create any style you want with precision.

Full size trimmer
Full size trimmer

Using the full size trimmer without a comb results in a stubble beard look.

Mini shaver
Mini shaver

To finish your beard style enjoy the use of the mini shaver which finishes edges with close result.

New sharper edges
New sharper edges

Sharper edges provides an improved cutting performance for faster and better results

Rounded guard
Rounded guard

Rounded trimmer tip's prevents scratching on the skin and provide the ultimate body comfort

Hair clipper
Hair clipper

41mm hair clipper for a sharp and even result of your hair style

Washable attachments
Washable attachments

Washable attachments for fast and convenient cleaning.

Charging and usage time
Charging and usage time

10-hour charge for up to 35 minutes of cordless operation

9 position beard and moustache comb
9 position beard and moustache comb

9 length settings to trim your facial hair exactly how you want with this Philips trimmer.

Nose, ear and eyebrow trimmer
Nose, ear and eyebrow trimmer

To trim unwanted hairs easily and pain-free.

9 position hair clipper comb
9 position hair clipper comb

9 length settings to keep your hair neat and styled with this Philips trimmer.

Philips Green Logo

Philips Green Products can reduce costs, energy consumption and CO2 emissions. How? They offer a significant environmental improvement in one or more of the Philips Green Focal Areas – Energy efficiency, Packaging, Hazardous substances, Weight, Recycling and disposal and Lifetime reliability.

Performance
Precision trimmer purpose *
Ear, Eyebrow, Nose
Wet & Dry
Yes
Maximum hair length
4,1 cm
Design
Product colour *
Black
Power
Battery type
Built-in battery
Battery voltage
240 V