location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex ViewMate Style monitor mount / stand 61 cm (24") Desk White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Addit monitor stand 500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52.500 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410525002 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 15:07:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex ViewMate Style monitor mount / stand 61 cm (24") Desk White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 15 kg
  • - Maximum screen size: 61 cm (24")
  • - Number of displays supported: 1
  • - Mounting type: Desk
  • - Height adjustment
  • - Steel White
Warranty: 5 Years
Long product name Dataflex ViewMate Style monitor mount / stand 61 cm (24") Desk White :
The long product name of Dataflex ViewMate Style monitor mount / stand 61 cm (24") Desk White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Addit monitor stand 500, white
More>>>
Dataflex ViewMate Style monitor mount / stand 61 cm (24") Desk White:
The official description of Dataflex ViewMate Style monitor mount / stand 61 cm (24") Desk White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A great, easy and affordable way to get more out of the monitor. Replace your default stand that came with the monitor with this solid steel desk stand and you can now adjust your monitor in height, tilt and even rotate it, to switch between portrait and landscape mode.

- Suitable for 1 monitor up to 15 kg
- VESA MIS-D 75 x 75/100 x 100 mm compatible
- Footprint 250 x 202 mm
- Made of steel
- Height adjustable 240 - 385 mm
- Rotate 360°, tilt +55°/-55°
- Raises a monitor up to 100 mm higher than most monitor stands

Short summary description Dataflex ViewMate Style monitor mount / stand 61 cm (24") Desk White:
This short summary of the Dataflex ViewMate Style monitor mount / stand 61 cm (24") Desk White data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex ViewMate Style, 15 kg, 61 cm (24"), Height adjustment, White

Long summary description Dataflex ViewMate Style monitor mount / stand 61 cm (24") Desk White:
This is an auto-generated long summary of Dataflex ViewMate Style monitor mount / stand 61 cm (24") Desk White based on the first three specs of the first five spec groups.

Dataflex ViewMate Style. Maximum weight capacity: 15 kg, Maximum screen size: 61 cm (24"). Height adjustment. Product colour: White

Mounting
Maximum weight capacity *
15 kg
Maximum screen size *
61 cm (24")
Mounting type *
Desk
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported *
1
Ergonomics
Height adjustment
Yes
Height adjustment range
240 - 390 mm
Angle of rotation
360°
Design
Housing material
Steel
Product colour *
White
Packaging data
Package dimensions (WxDxH)
265 x 230 x 475 mm
Package weight
3,73 kg
Package type
Box
Logistics data
Harmonized System (HS) code
85299097
Brand Image Product code Product Stock Price from
Dataflex Viewmate monitor mount / stand 100,1 cm (39.4") Desk Silver Dataflex Viewmate monitor mount / stand 100,1 cm (39.4") Desk Silver
(show image)
52.832 Viewmate plus monitor arm - desk 832 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)