location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProLiant DL380p Gen8 Intel C600 LGA 2011 (Socket R) Rack (2U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL380p Gen8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
665553-B21?LA
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProLiant DL380p Gen8 Intel C600 LGA 2011 (Socket R) Rack (2U)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (2U) Intel C600 LGA 2011 (Socket R)
  • - Number of processors supported: 2
  • - Number of DIMM slots: 24
  • - Number of storage drives supported: 8
  • - Hot-swap HDD bays
  • - USB 2.0 ports quantity: 6
Long product name HP ProLiant DL380p Gen8 Intel C600 LGA 2011 (Socket R) Rack (2U) :
The long product name of HP ProLiant DL380p Gen8 Intel C600 LGA 2011 (Socket R) Rack (2U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProLiant DL380p Gen8 8 LFF Configure-to-order Server
More>>>
HP ProLiant DL380p Gen8 Intel C600 LGA 2011 (Socket R) Rack (2U):
The official description of HP ProLiant DL380p Gen8 Intel C600 LGA 2011 (Socket R) Rack (2U) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

What is your server bottleneck....storage, processing, expansion? No matter the bottleneck, the HP ProLiant DL380p Gen8 Server series can help. It sets the data center standard for 2U 2-socket rack servers with the latest in serviceability, enhanced configuration flexibility, customer-inspired design, and unmatched performance.

The DL380p Gen8 Server offers the perfect solution for the dynamic compute requirements of growing small businesses as well as demanding data centers.

What's New
- Increased performance of up to 35%* at the same or lower power levels with the new Intel® Xeon® E5-2600 v2 processors *Aug 2013. Performance results per Intel testing
- GPU support in primary and secondary risers to accelerate compute and enable large-data processing for a wide array of applications
- New HP Common Slot Power Supplies providing 96% server power efficiency, and new infrastructure power efficiencies with 277VAC and 380VDC input voltages
- HP SmartMemory for 16.6%* better memory performance *June 2013. HP SmartMemory at 1866MHz @2 DPC vs. 1600MHz @2 DPC
- Up to 4x* workload performance with HP SmartCache, a controller-based caching solution that caches hot data onto lower latency SSDs *Feb 2013. Whitepaper TC1211951
- New Easy Install rails allowing for full in-rack serviceability

Features

Improved Capacity and Performance on Compute and Storage
- Intel® Xeon® processor E5-2600 v2 product family offers increased performance, improved security and efficiency; ideal for demanding workloads.
- HP SmartMemory, with speeds up to 1866MHz, prevents data loss and downtime with enhanced error handling while improving workload performance and power efficiency.
- GPU compute support to maximize performance
- HP SmartCache, a controller-based caching solution, caches hot data onto lower latency SSDs providing up to 4x better workload performance.* *Feb. 2013, Performance and config as outlined in Whitepaper TC1211951

Unlock your Infrastructure’s Potential with HP’s Easy-to-Use Integrated Management and Support
- HP iLO Management Engine is a complete set of embedded features, standard on all ProLiant Gen8 servers. Includes HP iLO, HP Agentless Management, HP Active Health System, HP Intelligent Provisioning, and HP Embedded Remote Support.
- HP Insight Online with HP remote support provides 24X7 remote monitoring and anywhere, anytime personalized access to your IT and support status.
- HP Smart Update, including HP SUM, SPP and other products, reduces deployment time and update complexity by systematically and securely updating server infrastructure in the data center; in most cases the downtime is limited to a single reboot.

Energy Efficiency by Design
- HP Common Slot Power Supplies provide a new level of efficiency with 80 PLUS Titanium certification (96%) and new infrastructure power efficiencies with 277VAC and 380VDC input voltages.
- First in industry to include 3D array of temperature sensors to help precisely control server fans to direct cooling and reduce unnecessary fan power, saving on cooling costs.
- ENERGY STAR® qualified server configurations illustrate HP’s continued commitment to helping customers conserve energy and save money.

Redefining the Customer Experience with HP ProActive Insight Architecture
- User-inspired design features that prevent data loss, reduce downtime, and improve serviceability include HP SmartDrives, HP Smart Socket guides, "Easy Install" Rail kit options, and tool-less access to components.
- Integrated Lifecycle Automation provides a breakthrough in Converged Infrastructure management with simplified provisioning, proactive health monitoring and alerting, and automated firmware and system software maintenance.
- Dynamic Workload Acceleration converges storage, compute, and I/O to turbo-charge performance and resiliency while eliminating bottlenecks.
- Automated Energy Optimization reclaims space, power, and cooling resources needed for workloads and eliminates costly errors caused by manual operation activities in the data center.
- HP Proactive Insight Experience enables industry leading performance, uptime and productivity utilizing a proactive, personalized, simplified support experience.

Short summary description HP ProLiant DL380p Gen8 Intel C600 LGA 2011 (Socket R) Rack (2U):
This short summary of the HP ProLiant DL380p Gen8 Intel C600 LGA 2011 (Socket R) Rack (2U) data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProLiant DL380p Gen8, Intel C600, LGA 2011 (Socket R), Intel, Intel® Xeon®, E5-2600, DDR3-SDRAM

Long summary description HP ProLiant DL380p Gen8 Intel C600 LGA 2011 (Socket R) Rack (2U):
This is an auto-generated long summary of HP ProLiant DL380p Gen8 Intel C600 LGA 2011 (Socket R) Rack (2U) based on the first three specs of the first five spec groups.

HP ProLiant DL380p Gen8. Motherboard chipset: Intel C600, Processor socket: LGA 2011 (Socket R), Processor family: Intel. Supported memory types: DDR3-SDRAM, Maximum RDIMM memory: 384 GB, Maximum UDIMM memory: 128 GB. Storage drive sizes supported: 3.5", Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA, RAID levels: 0, 1, 1+0. Chassis type: Rack (2U). Width: 445,5 mm, Depth: 749,4 mm, Height: 87,4 mm

Processor
Motherboard chipset *
Intel C600
Processor socket *
LGA 2011 (Socket R)
Processor family
Intel
Number of processors supported *
2
Compatible processor series
Intel® Xeon®
Intel Xeon series
E5-2600
Memory
Number of DIMM slots *
24
Supported memory types *
DDR3-SDRAM
Maximum RDIMM memory
384 GB
Maximum UDIMM memory
128 GB
Storage
Number of storage drives supported *
8
Hot-swap HDD bays *
Yes
Storage drive sizes supported
3.5"
Supported storage drive interfaces
Serial Attached SCSI (SAS), Serial ATA
RAID levels
0, 1, 1+0
Ports & interfaces
USB 2.0 ports quantity *
6
Design
Chassis type *
Rack (2U)
Weight & dimensions
Width
445,5 mm
Depth
749,4 mm
Height
87,4 mm
Source Testseek summary Average rating
Reviews
Updated:
2014-09-24 10:02:14
Uk has collected 7 expert reviews for HP ProLiant DL380p Gen8 Intel C600 LGA 2011 (Socket R) Rack (2U) and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
itpro.co.uk
Updated:
2014-09-24 10:02:14
HP's power metering provides graphical views of consumption but you'll need a license upgrade to activate it.With its latest Gen8 ProLiant servers, HP has really pushed the boat out for remote management as they've been designed to virtually manage themse...
Bottom line The new ProLiant DL380p Gen8 is capable of taking on a wide range of roles in the datacentre as it has versatility as its middle name. Storage capacity and expansion potential are very good and HP's iLO4 and its new remote management strategy really ma...
100%