location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 81002 VGA cable 2 m VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2m Pro Series HD15 UXGA M/M Monitor Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120810025 show
Category: VGA Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Nov 2023 11:10:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 81002 VGA cable 2 m VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 m
  • - VGA (D-Sub) Male
  • - VGA (D-Sub) Male
  • - Black
Long product name C2G 81002 VGA cable 2 m VGA (D-Sub) Black :
The long product name of C2G 81002 VGA cable 2 m VGA (D-Sub) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2m Monitor HD15 M/M cable
More>>>
C2G 81002 VGA cable 2 m VGA (D-Sub) Black:
The official description of C2G 81002 VGA cable 2 m VGA (D-Sub) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pro Series UXGA monitor cables from Cables To Go ensure crisp, distortion free video for maximum monitor positioning flexibility. These ultra-premium monitor cables are ideal for extending the distance of your monitor from your PC. Premium VGA monitor cables are ideal for video presentations, classroom environments, POS, server rooms, or just for organising your work area for maximum comfort and efficiency.

Short summary description C2G 81002 VGA cable 2 m VGA (D-Sub) Black:
This short summary of the C2G 81002 VGA cable 2 m VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 81002, 2 m, VGA (D-Sub), VGA (D-Sub), Male, Male, Black

Long summary description C2G 81002 VGA cable 2 m VGA (D-Sub) Black:
This is an auto-generated long summary of C2G 81002 VGA cable 2 m VGA (D-Sub) Black based on the first three specs of the first five spec groups.

C2G 81002. Cable length: 2 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Weight: 339 g

Features
Cable length *
2 m
Connector 1 *
VGA (D-Sub)
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Male
Features
Product colour *
Black
Connector contacts plating
Gold
Weight & dimensions
Weight
339 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Portugal 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Belgium 3 distributor(s)
Nederland 3 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)