Sony Optiarc AD-5240S optical disc drive Internal Black

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22247
Info modified on:
21 Oct 2022, 10:14:32
Long product name Sony Optiarc AD-5240S optical disc drive Internal Black:

AD-5240S black

Short summary description Sony Optiarc AD-5240S optical disc drive Internal Black:

Sony Optiarc AD-5240S, Black, Tray, Serial ATA, 2 MB, 150 MB/s, 48x

Long summary description Sony Optiarc AD-5240S optical disc drive Internal Black:

Sony Optiarc AD-5240S. Product colour: Black, Disc loading type: Tray. Interface: Serial ATA, Drive device, buffer size: 2 MB, Burst transfer rate: 150 MB/s. CD write speed: 48x, DVD+R write speed: 24x, CD rewrite speed: 32x. CD read speed: 48x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.