location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M 686L-PGO tab index Blank tab index Green, Orange, Pink, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
686L-PGO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
686L-PGO show
Show alternative article codes used in the online market place
Category:
Indexes with tabs to divide the sections. Often done alphabeticaly.
Tab Indexes Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 09:02:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name 3M 686L-PGO tab index Blank tab index Green, Orange, Pink, White :
The long product name of 3M 686L-PGO tab index Blank tab index Green, Orange, Pink, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Post-it durable tabs, 25.4 x 38.1 mm, Pink/Green/Orange, 22 tabs/color, 3 colors/pack
More>>>
3M 686L-PGO tab index Blank tab index Green, Orange, Pink, White:
The official description of 3M 686L-PGO tab index Blank tab index Green, Orange, Pink, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Post-it® Durable Filing Tabs make it easy to quickly organize files, notes, and binders! Perfect for expandable files, project folders and notebooks. Easy to write on and simple to remove and reposition.

Short summary description 3M 686L-PGO tab index Blank tab index Green, Orange, Pink, White:
This short summary of the 3M 686L-PGO tab index Blank tab index Green, Orange, Pink, White data-sheet is auto-generated and uses the product title and the first six key specs.

3M 686L-PGO, Blank tab index, Green, Orange, Pink, White, Pack, 25,4 mm, 38,1 mm

Long summary description 3M 686L-PGO tab index Blank tab index Green, Orange, Pink, White:
This is an auto-generated long summary of 3M 686L-PGO tab index Blank tab index Green, Orange, Pink, White based on the first three specs of the first five spec groups.

3M 686L-PGO. Type: Blank tab index, Product colour: Green, Orange, Pink, White, Unit: Pack. Width: 25,4 mm, Length: 38,1 mm

Features
Type *
Blank tab index
Product colour
Green, Orange, Pink, White
Number of tabs
66
Features
Unit
Pack
Weight & dimensions
Width
25,4 mm
Length
38,1 mm
Brand Image Product code Product Stock Price from
Post-It

Post-It 686A-1 EU Blue, Green, Red, White, Yellow
(show image)
5718 686A-1 EU 0.00
(excl. VAT)
0 (incl. VAT)