BFG Tech BFGE85256GTE graphics card GeForce 8500 GT GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33011
Info modified on:
21 Oct 2022, 10:14:32
Long product name BFG Tech BFGE85256GTE graphics card GeForce 8500 GT GDDR2:

GeForce 8500 GT 256MB PCIe, 800MHz, 64-bit, Dual-Link DVI-I, VGA, HDTV + TV Out, PCI Express x16, 300W

Short summary description BFG Tech BFGE85256GTE graphics card GeForce 8500 GT GDDR2:

BFG Tech BFGE85256GTE, GeForce 8500 GT, GDDR2, 128 bit, 800 MHz, 2048 x 1536 pixels, PCI Express x16

Long summary description BFG Tech BFGE85256GTE graphics card GeForce 8500 GT GDDR2:

BFG Tech BFGE85256GTE. Graphics processor: GeForce 8500 GT, Processor frequency: 450 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.