ATEN logo

ATEN CS84A KVM switch Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127977
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
01 Aug 2021
Bullet Points ATEN CS84A KVM switch Silver:
  • - One PS/2 console controls 4 computers.
  • - Computer selection via front panel pushbuttons and hotkeys.
  • - Superior video quality- up to 1920 x 1440; DDC2B.
  • - Supports Microsoft IntelliMouse, Logitech MouseMan, FirstMouse and IBM Scrollpoint Mouse.
  • - Compact, Sturdy, Durable Metal Housing.
  • - Keyboard and mouse emulation for error free booting.
  • - Auto Scan function to monitor computer operation.
  • - Bus-Powered.
  • - OS Support:Windows 2000, Windows XP, Windows Vista, LINUX, Mac and FreeBSD
Long product name ATEN CS84A KVM switch Silver:

4-Port PS/2 VGA KVM Switch

ATEN CS84A KVM switch Silver:

CS84A is a KVM Switch with built-in PS/2 on each of the front and rear panels. It can control 4 servers via a single console and allows users to switch between computers via the buttons on the front panel of the switch or the hotkey configuration on the keyboard. It is the simplest and most convenient most convenient solution for multi-computer management.

Short summary description ATEN CS84A KVM switch Silver:

ATEN CS84A, 1920 x 1440 pixels, 1,17 W, Silver

Long summary description ATEN CS84A KVM switch Silver:

ATEN CS84A. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels. Product colour: Silver. Power consumption (typical): 1,17 W. Weight: 640 g

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.