location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C6050A art paper 12 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C6050A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6050A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698198070 show
Category:
Good-quality paper, usually white, which is used for drawing or painting. Comes in various sizes including A4 and A3 .
Art Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 539142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Sep 2024 00:05:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP C6050A art paper 12 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Discover how fun it is to customise and personalise with photos – t-shirts, golf shirts, sweatshirts, jerseys, baseball caps, canvas bags, mouse pads, pillows, school projects, costumes, flags, banners and business items.
  • - HP Iron-on Transfers are designed to produce brilliant colours and sharp text – ideal for reproducing company logos, sports team emblems, colour graphics and photos with inscriptions.
  • - Use your favourite software to create your photos and graphics, then print the transfer and iron it on.
  • - Get the results you expect without the hassle. HP Iron-on Transfers let you peel the transfer backing when it's completely cool – meaning you can go about your business without watching the clock.
Warranty: 90-day warranty, manufacturer will replace if defective
Long product name HP C6050A art paper 12 sheets :
The long product name of HP C6050A art paper 12 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Iron-on Transfers-12 sht/A4/210 x 297 mm
More>>>
HP C6050A art paper 12 sheets:
The official description of HP C6050A art paper 12 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for using digital photos and graphics to decorate t-shirts, sweatshirts, golf shirts and other fabric items.
HP Iron-on Transfers are suitable for cotton or cotton/poly blend fabrics. These iron-on, cool-peel inkjet transfers are specially designed to produce vivid colour images and graphics on white or light-coloured fabrics.

Short summary description HP C6050A art paper 12 sheets:
This short summary of the HP C6050A art paper 12 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP C6050A, Art paper, 170 g/m², 12 sheets

Long summary description HP C6050A art paper 12 sheets:
This is an auto-generated long summary of HP C6050A art paper 12 sheets based on the first three specs of the first five spec groups.

HP C6050A. Type: Art paper, Sheets quantity: 12 sheets, Media weight: 170 g/m². Sheet width: 21 cm, Sheet length: 29,7 cm, Weight: 200 g. Package weight: 210 g. Quantity per box: 1 pc(s), Pallet weight: 140,63 g, Number of cartons per pallet: 40 pc(s). Pallet dimensions (W x D x H): 1200 x 800 x 492 mm, Pallet size (EU): 1025,5 x 771,5 x 492 mm

Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
México 1 distributor(s)