location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant ML350e Gen8 v2 Hot Plug 4 LFF CTO Intel C600 LGA 1356 (Socket B2) Tower (5U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant ML350e Gen8 v2 Hot Plug 4 LFF CTO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
740896-B21 show
Show alternative article codes used in the online market place
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Apr 2024 11:05:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE ProLiant ML350e Gen8 v2 Hot Plug 4 LFF CTO Intel C600 LGA 1356 (Socket B2) Tower (5U)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tower (5U) 2 fan(s) Intel C600 LGA 1356 (Socket B2)
  • - Number of processors supported: 2
  • - Number of DIMM slots: 12
  • - Number of storage drives supported: 4
  • - Hot-swap HDD bays
  • - Ethernet LAN USB 2.0 ports quantity: 6 Ethernet LAN (RJ-45) ports: 2
Long product name HPE ProLiant ML350e Gen8 v2 Hot Plug 4 LFF CTO Intel C600 LGA 1356 (Socket B2) Tower (5U) :
The long product name of HPE ProLiant ML350e Gen8 v2 Hot Plug 4 LFF CTO Intel C600 LGA 1356 (Socket B2) Tower (5U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProLiant ML350e Gen8 v2 Hot Plug 4 LFF Configure-to-order Server
More>>>
Short summary description HPE ProLiant ML350e Gen8 v2 Hot Plug 4 LFF CTO Intel C600 LGA 1356 (Socket B2) Tower (5U):
This short summary of the HPE ProLiant ML350e Gen8 v2 Hot Plug 4 LFF CTO Intel C600 LGA 1356 (Socket B2) Tower (5U) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant ML350e Gen8 v2 Hot Plug 4 LFF CTO, Intel C600, LGA 1356 (Socket B2), Intel, Intel® Xeon®, DDR3-SDRAM, 192 GB

Long summary description HPE ProLiant ML350e Gen8 v2 Hot Plug 4 LFF CTO Intel C600 LGA 1356 (Socket B2) Tower (5U):
This is an auto-generated long summary of HPE ProLiant ML350e Gen8 v2 Hot Plug 4 LFF CTO Intel C600 LGA 1356 (Socket B2) Tower (5U) based on the first three specs of the first five spec groups.

HPE ProLiant ML350e Gen8 v2 Hot Plug 4 LFF CTO. Motherboard chipset: Intel C600, Processor socket: LGA 1356 (Socket B2), Processor manufacturer: Intel. Supported memory types: DDR3-SDRAM, Maximum RDIMM memory: 192 GB, Maximum UDIMM memory: 96 GB. Storage drive sizes supported: 3.5", Supported storage drive types: HDD & SSD, Supported storage drive interfaces: Serial ATA. Ethernet interface type: Gigabit Ethernet, LAN controller: HP NC361i. Chassis type: Tower (5U), Number of fans: 2 fan(s)