location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 9426B001 camera/camcorder battery Lithium-Ion (Li-Ion)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NB-12L Battery Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9426B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0013803240573 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:27:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon 9426B001 camera/camcorder battery Lithium-Ion (Li-Ion)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A spare or replacement battery pack for travelling and longer shoots
  • - This battery’s operating specifications are tailored specifically to the cameras it’s compatible with
  • - Fits with the CB-2LGE battery charger
  • - This 3.6V battery has a capacity of 800mAh
Long product name Canon 9426B001 camera/camcorder battery Lithium-Ion (Li-Ion) :
The long product name of Canon 9426B001 camera/camcorder battery Lithium-Ion (Li-Ion). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NB-12L Battery Pack
More>>>
Canon 9426B001 camera/camcorder battery Lithium-Ion (Li-Ion):
The official description of Canon 9426B001 camera/camcorder battery Lithium-Ion (Li-Ion) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take a spare battery on your trip, allowing you to extend your shooting time with this high-capacity, rechargeable Lithium-ion battery pack. Enjoy long-lasting shooting performance with compatible selected cameras, this battery pack can be a replacement or additional power source for travelling and long days.

Short summary description Canon 9426B001 camera/camcorder battery Lithium-Ion (Li-Ion):
This short summary of the Canon 9426B001 camera/camcorder battery Lithium-Ion (Li-Ion) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 9426B001, Canon, Lithium-Ion (Li-Ion)

Long summary description Canon 9426B001 camera/camcorder battery Lithium-Ion (Li-Ion):
This is an auto-generated long summary of Canon 9426B001 camera/camcorder battery Lithium-Ion (Li-Ion) based on the first three specs of the first five spec groups.

Canon 9426B001. Battery technology: Lithium-Ion (Li-Ion), Purpose: Camera, Brand compatibility: Canon

Battery
Battery technology *
Lithium-Ion (Li-Ion)
Purpose *
Camera
Battery
Compatible products *
PowerShot N100
Brand compatibility *
Canon
Product colour
Grey
Brand Image Product code Product Stock Price from
Canon NB-12L Lithium-Ion (Li-Ion) 1910 mAh Canon NB-12L Lithium-Ion (Li-Ion) 1910 mAh
(show image)
9426B002 NB-12L 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 1 distributor(s)
Magyarország 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 3 distributor(s)
Österreich 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)