location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-H500 label printer 180 x 180 DPI 30 mm/sec Wired TZe QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-H500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-H500 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766732086 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 374646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:45:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother PT-H500 label printer 180 x 180 DPI 30 mm/sec Wired TZe QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 180 x 180 DPI
  • - Maximum printing width: 2,4 cm Print speed: 30 mm/sec
  • - Built-in barcodes: CODABAR (NW-7), Code 128 (A/B/C), Code 39, EAN128, EAN13, EAN8, GS1-128, ITF, UPC-A, UPC-E
  • - Connectivity technology: Wired
  • - USB port
  • - Display: LCD Backlight display
  • - 830 g
Long product name Brother PT-H500 label printer 180 x 180 DPI 30 mm/sec Wired TZe QWERTY :
The long product name of Brother PT-H500 label printer 180 x 180 DPI 30 mm/sec Wired TZe QWERTY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TZe, 30 mm/sec, 180 dpi, QWERTY, LCD, USB 2.0
More>>>
Brother PT-H500 label printer 180 x 180 DPI 30 mm/sec Wired TZe QWERTY:
The official description of Brother PT-H500 label printer 180 x 180 DPI 30 mm/sec Wired TZe QWERTY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This rechargeable label maker is great for professionals looking for portability, as well as the ability to create more customized labels using a computer.

The large, keyboard-style layout enables easy and accurate typing when on-the-go or standing, while the sizeable, Brother™ Vivid Bright graphic display and intuitive one-touch formatting keys support labeling in most any environment.

For added functionality, connect to your PC/Mac via the included USB cable to create labels using the included P-touch Editor label design software. Create custom labels using logos, TrueType® fonts or symbols on your PC or Mac.

Short summary description Brother PT-H500 label printer 180 x 180 DPI 30 mm/sec Wired TZe QWERTY:
This short summary of the Brother PT-H500 label printer 180 x 180 DPI 30 mm/sec Wired TZe QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PT-H500, QWERTY, TZe, 180 x 180 DPI, 30 mm/sec, Wired, Black

Long summary description Brother PT-H500 label printer 180 x 180 DPI 30 mm/sec Wired TZe QWERTY:
This is an auto-generated long summary of Brother PT-H500 label printer 180 x 180 DPI 30 mm/sec Wired TZe QWERTY based on the first three specs of the first five spec groups.

Brother PT-H500. Keyboard layout: QWERTY. Tape type: TZe. Maximum resolution: 180 x 180 DPI, Print speed: 30 mm/sec. Connectivity technology: Wired. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:15:16
Uk has collected 1 expert review for Brother PT-H500 label printer 180 x 180 DPI 30 mm/sec Wired TZe QWERTY and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Belgium 3 distributor(s)
Deutschland 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 2 distributor(s)
Worldwide 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
México 1 distributor(s)