location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A40 2 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot A40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7634A010
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:59:00
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Canon PowerShot A40 2 MP CCD Silver :
The long product name of Canon PowerShot A40 2 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerShot A40/NON 2Mpix 8MB 3xoptical zoom, direct print connection to CP-10/100
More>>>
Canon PowerShot A40 2 MP CCD Silver:
The official description of Canon PowerShot A40 2 MP CCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PowerShot A40 is packed full of features and offers excellent value for money. This camera features a high quality 35-105mm (35mm equivalent) 3x optical zoom lens, with a bright maximum aperture of f2.8. Its 2.0M pixel CCD sensor captures even the finest details, and Canon's latest intelligent three point focusing system AiAF (Artificial intelligence Auto Focus) ensures the subject is always in focus. PowerShot A40 images are ideal for postcard size photo prints. The PowerShot A40 also supports Canon's Direct Print printers - The Card Photo Printer CP-100 and CP-10. Direct printing is the quickest and easiest way to get photo quality prints without a PC. Simply connect the camera to the printer, select the image on your camera, and print. The CP-100 allows up to 10 x 15cm photo quality prints and the CP-10 is ideal for credit card size photos. With the A40's movie mode, it is possible to capture movie clips up to 30 seconds with sound and, by making use of the video lead supplied, the camera can be connected to a standard TV set, to view and share photos and movies. The PowerShot A40 incorporates additional features to allow more adventurous photography. The Manual Mode, allows users to select the aperture and shutter speeds, exposure compensation, and white balance setting from the auto or pre-set choices. The Photo Effects option allows images to be taken in vivid color, neutral, sepia and black and white. There is also a Stitch Assist mode for taking panorama shots that can be merged using the supplied PhotoStitch application. Going digital means easy connectivity between the camera and your PC's USB port opening up the whole new world of digital imaging. This camera uses standard AA-size alkaline or rechargeable batteries. The PowerShot A40 is supporting Exif Print. The PowerShot A40 brings affordable digital photography to everyone. With it's extensive feature set it offers great value for money for those looking for a great quality zoom lens digital camera. Suitable for first-time users and those wanting to switch to digital photography, it is ideal for any occasion.

Short summary description Canon PowerShot A40 2 MP CCD Silver:
This short summary of the Canon PowerShot A40 2 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A40, 2 MP, CCD, 3x, 250 g, Silver

Long summary description Canon PowerShot A40 2 MP CCD Silver:
This is an auto-generated long summary of Canon PowerShot A40 2 MP CCD Silver based on the first three specs of the first five spec groups.

Canon PowerShot A40. Megapixel: 2 MP, Sensor type: CCD. Optical zoom: 3x, Digital zoom: 2,5x, Focal length range: 5.4 - 16.2 mm. Display diagonal: 3,81 cm (1.5"). Internal memory: 8 MB. Weight: 250 g. Product colour: Silver

Picture quality
Megapixel *
2 MP
Sensor type *
CCD
Lens system
Optical zoom *
3x
Digital zoom *
2,5x
Focal length range
5.4 - 16.2 mm
Flash
Flash modes *
Auto, Red-eye reduction
Memory
Internal memory
8 MB
Compatible memory cards *
CF
Display
Display *
LCD
Display diagonal *
3,81 cm (1.5")
Design
Product colour *
Silver
Battery
Number of batteries supported
4
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
110,3 mm
Depth
37,6 mm
Height
71 mm
Weight
250 g
Other features
Focal length (35mm film equivalent)
35 - 105 mm
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:58:49
Uk has collected 3 expert reviews for Canon PowerShot A40 2 MP CCD Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%