location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 12GB DDR3 1333MHz memory module ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12GB DDR3 1333MHz Memory Module
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3285-L534
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu 12GB DDR3 1333MHz memory module ECC :
The long product name of Fujitsu 12GB DDR3 1333MHz memory module ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12GB DDR3 1333MHz Memory Module
More>>>
Fujitsu 12GB DDR3 1333MHz memory module ECC:
The official description of Fujitsu 12GB DDR3 1333MHz memory module ECC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fujitsu's Memory products are famous worldwide for their high performance, quality, reliability & cost effectiveness.
Fujitsu DRAMs are meeting the challenges of customers' high-performance graphics systems, servers, networks, cache subsystems and consumer devices. Delivering solutions well into the 21st century.

Short summary description Fujitsu 12GB DDR3 1333MHz memory module ECC:
This short summary of the Fujitsu 12GB DDR3 1333MHz memory module ECC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu 12GB DDR3 1333MHz Memory Module, 12 GB, DDR3, 1333 MHz

Long summary description Fujitsu 12GB DDR3 1333MHz memory module ECC:
This is an auto-generated long summary of Fujitsu 12GB DDR3 1333MHz memory module ECC based on the first three specs of the first five spec groups.

Fujitsu 12GB DDR3 1333MHz Memory Module. Internal memory: 12 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, ECC

Features
Internal memory *
12 GB
Internal memory type *
DDR3
Features
Memory clock speed *
1333 MHz
ECC *
Yes