location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Thunderbolt 2-Port AiO interface cards/adapter Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thunderbolt 2-Port AiO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E5Z73AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758695425 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 283716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2016
Product end of life date
Bullet Points HP Thunderbolt 2-Port AiO interface cards/adapter Internal
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Output interface: Thunderbolt
  • - Purpose: Laptop
Warranty: The HP Thunderbolt 2-Port Module has a one-year Limitedor the remainder of theof the HP supported product in which it is installed. Technical support is available seven days a week, 24 hours a day, by phone, as well as online support forums. Certain restrictions and exclusions apply.
Long product name HP Thunderbolt 2-Port AiO interface cards/adapter Internal :
The long product name of HP Thunderbolt 2-Port AiO interface cards/adapter Internal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Thunderbolt 2-Port AiO Module
More>>>
HP Thunderbolt 2-Port AiO interface cards/adapter Internal:
The official description of HP Thunderbolt 2-Port AiO interface cards/adapter Internal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra-fast backup, editing, and file sharing, while reducing your time on tasks on select HP Z Workstations[1] with this 2-port module driven by Thunderbolt™ 2 technology.[2] Power through projects with data transfer speeds nearly 4x that of USB 3.0.

- High-speed, dual-protocol I/O that delivers breakthrough-performance with 20 Gbps bi-directional, dual-channel transfer speeds. Low latency and enhanced time synchronization supports extremely accurate audio and video creation, playback, and editing.
- Support data and video with PCIe and DisplayPort on a single card with a single cable connection. Enjoy maximum productivity by daisy-chaining up to six devices.
- Use with a range of devices that support the Thunderbolt™ and Thunderbolt™ 2 standards without requiring a cable adapter.[2].

Short summary description HP Thunderbolt 2-Port AiO interface cards/adapter Internal:
This short summary of the HP Thunderbolt 2-Port AiO interface cards/adapter Internal data-sheet is auto-generated and uses the product title and the first six key specs.

HP Thunderbolt 2-Port AiO, Thunderbolt, Laptop, HP Zbook 15 HP Z1 HP Z200/400/600/800

Long summary description HP Thunderbolt 2-Port AiO interface cards/adapter Internal:
This is an auto-generated long summary of HP Thunderbolt 2-Port AiO interface cards/adapter Internal based on the first three specs of the first five spec groups.

HP Thunderbolt 2-Port AiO. Output interface: Thunderbolt. Purpose: Laptop. Compatibility: HP Zbook 15 HP Z1 HP Z200/400/600/800

Ports & interfaces
Output interface *
Thunderbolt
Connector(s)
2
Design
Internal *
Yes
Purpose
Laptop
Other features
Compatibility
HP Zbook 15 HP Z1 HP Z200/400/600/800