location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung STN-L4655E signage display mount 139,7 cm (55") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STN-L4655E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STN-L4655E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085940383 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 233854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:33:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung STN-L4655E signage display mount 139,7 cm (55") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Maximum screen size: 139,7 cm (55")
  • - Mounting type: Desk
  • - Minimum VESA mount: 400 x 400 mm Maximum VESA mount: 400 x 400 mm
Long product name Samsung STN-L4655E signage display mount 139,7 cm (55") Black :
The long product name of Samsung STN-L4655E signage display mount 139,7 cm (55") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Table Stand Y-design for 46-55" LED Display
More>>>
Samsung STN-L4655E signage display mount 139,7 cm (55") Black:
The official description of Samsung STN-L4655E signage display mount 139,7 cm (55") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Put your business on display with this convenient foot stand for select Samsung Display models. Samsung Digital Signage Accessories provide versatile deployment, installation and audience engagement opportunities for your business.

- Convenient Y-Type Foot Stand
- Sturdy Installation
- Compatible with Select Samsung 46-55" DB, DC, DM, DH, ED, ME, MD, UD, UE, and PE Series Models
- VESA 400 Mounting Pattern

Short summary description Samsung STN-L4655E signage display mount 139,7 cm (55") Black:
This short summary of the Samsung STN-L4655E signage display mount 139,7 cm (55") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung STN-L4655E, 116,8 cm (46"), 139,7 cm (55"), 400 x 400 mm, 400 x 400 mm

Long summary description Samsung STN-L4655E signage display mount 139,7 cm (55") Black:
This is an auto-generated long summary of Samsung STN-L4655E signage display mount 139,7 cm (55") Black based on the first three specs of the first five spec groups.

Samsung STN-L4655E. Minimum screen size: 116,8 cm (46"), Maximum screen size: 139,7 cm (55"), Minimum VESA mount: 400 x 400 mm, Maximum VESA mount: 400 x 400 mm. Product colour: Black

Country Distributor
Belgium 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)