location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15" Ladies Brown Leather Tote 39,6 cm (15.6") Ladies case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ladies Brown Leather Tote
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3W12AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182115756 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:08:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2017
Product end of life date
Bullet Points HP 15" Ladies Brown Leather Tote 39,6 cm (15.6") Ladies case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ladies case 39,6 cm (15.6") Brown
  • - Leather
  • - 990 g
Long product name HP 15" Ladies Brown Leather Tote 39,6 cm (15.6") Ladies case :
The long product name of HP 15" Ladies Brown Leather Tote 39,6 cm (15.6") Ladies case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15" Ladies Brown Leather Tote
More>>>
HP 15" Ladies Brown Leather Tote 39,6 cm (15.6") Ladies case:
The official description of HP 15" Ladies Brown Leather Tote 39,6 cm (15.6") Ladies case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy maximum mobility for your notebook or Ultrabook and everyday business essentials and present a picture of polished elegance with the HP Ladies Brown Leather Tote. The bag has a stylish design for women and is also durable enough to go wherever you go—in and out of the office.

Short summary description HP 15" Ladies Brown Leather Tote 39,6 cm (15.6") Ladies case:
This short summary of the HP 15" Ladies Brown Leather Tote 39,6 cm (15.6") Ladies case data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15" Ladies Brown Leather Tote, Ladies case, 39,6 cm (15.6"), 990 g

Long summary description HP 15" Ladies Brown Leather Tote 39,6 cm (15.6") Ladies case:
This is an auto-generated long summary of HP 15" Ladies Brown Leather Tote 39,6 cm (15.6") Ladies case based on the first three specs of the first five spec groups.

HP 15" Ladies Brown Leather Tote. Case type: Ladies case, Maximum screen size: 39,6 cm (15.6"). Weight: 990 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
39,6 cm (15.6")
Case type *
Ladies case
Material *
Leather
Product main colour *
Brown
Features
Country of origin
China
Weight & dimensions
Width
450 mm
Depth
110 mm
Height
335 mm
Weight
990 g
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)