location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba 39L4331DG TV 99,1 cm (39") Full HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
39L4331DG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39L4331DG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5900496529250
Category: TVs Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba 39L4331DG TV 99,1 cm (39") Full HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 99,1 cm (39")
  • - Full HD 1920 x 1080 pixels 16:9
  • - AMR (Active Motion Rate) 100
  • - DVB-C, DVB-CI, DVB-CI+, DVB-T NTSC 4.43, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L
  • - Smart TV Internet TV
  • - Wi-Fi
  • - VESA mounting 200 x 200 mm
  • - 48,3 W
More>>>
Short summary description Toshiba 39L4331DG TV 99,1 cm (39") Full HD Smart TV Wi-Fi Black:
This short summary of the Toshiba 39L4331DG TV 99,1 cm (39") Full HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 39L4331DG, 99,1 cm (39"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Toshiba 39L4331DG TV 99,1 cm (39") Full HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Toshiba 39L4331DG TV 99,1 cm (39") Full HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Toshiba 39L4331DG. Display diagonal: 99,1 cm (39"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: AMR (Active Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-CI, DVB-CI+, DVB-T. Wi-Fi. Product colour: Black