location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP NH222AA audio card Internal 7.1 channels PCI-E

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NH222AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NH222AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420588290 show
Category:
A sound card or audio board allows computers to play and record sound. If you have a 5.1 or 7.1 audio board, you can connect your computer to your home cinema set for the real cinema experience, with full surround sound, whilst playing games or viewing DVDs.
Audio Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:52:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2012
Product end of life date
Bullet Points HP NH222AA audio card Internal 7.1 channels PCI-E
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.1 channels 24 bit 109 dB
  • - PCI-E
  • - Internal
Warranty: NA
Long product name HP NH222AA audio card Internal 7.1 channels PCI-E :
The long product name of HP NH222AA audio card Internal 7.1 channels PCI-E. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Creative Sound Blaster X-Fi Titanium PCIe Audio Card
More>>>
HP NH222AA audio card Internal 7.1 channels PCI-E:
The official description of HP NH222AA audio card Internal 7.1 channels PCI-E as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SoundBlaster® X-Fi™ Titanium audio card from Creative Labs offers advanced hardware accelerated digital effects processing with 7 speaker support, 128 3D voices with advanced 3D positional audio rendering algorithms, professional quality digital mixing and equalization maintaining 24-bit accuracy, user-selectable Master Sample Rate for bit-matched professional audio application and ultra-high quality sample rate conversion for gaming and professional audio applications.

• X-Fi 24-bit Crystalizer™ enhances MP3s and movies and automatically upgrades existing games into Xtreme Fidelity


• X-Fi CMSS®-3D X-Fi CMSS-3D


• Delivers the fastest gaming performance ever seen, providing more than a 15% performance boost over motherboard audio solutions while simultaneously delivering full audio effects

Short summary description HP NH222AA audio card Internal 7.1 channels PCI-E:
This short summary of the HP NH222AA audio card Internal 7.1 channels PCI-E data-sheet is auto-generated and uses the product title and the first six key specs.

HP NH222AA, 7.1 channels, Internal, 24 bit, 109 dB, PCI-E

Long summary description HP NH222AA audio card Internal 7.1 channels PCI-E:
This is an auto-generated long summary of HP NH222AA audio card Internal 7.1 channels PCI-E based on the first three specs of the first five spec groups.

HP NH222AA. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 109 dB. Host interface: PCI-E. Compatibility: Z200, Z210 CMT, Z400, Z600, Z800

Audio
Internal *
Yes
Audio quality *
24 bit
Audio output channels *
7.1 channels
Audio
Line-out Signal-to-Noise Ratio (SNR) *
109 dB
Ports & interfaces
Host interface *
PCI-E
Features
Compatibility
Z200, Z210 CMT, Z400, Z600, Z800