location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP FY943AA graphics card NVIDIA NVS 295 GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FY943AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FY943AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420400790 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:44:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 Mar 2013
Product end of life date
Bullet Points HP FY943AA graphics card NVIDIA NVS 295 GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA NVS 295 GDDR3
  • - 2560 x 1600 pixels 64 bit PCI Express x16
  • - DisplayPorts quantity: 2
  • - DirectX version: 10 OpenGL version: 3.0
  • - 23 W
Warranty: 3 Years
Long product name HP FY943AA graphics card NVIDIA NVS 295 GDDR3 :
The long product name of HP FY943AA graphics card NVIDIA NVS 295 GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Quadro NVS 295, 256 Mb GDDR3, 2xDisplayPort, PCI Express x16, 64-bit, DirectX 10.0
More>>>
HP FY943AA graphics card NVIDIA NVS 295 GDDR3:
The official description of HP FY943AA graphics card NVIDIA NVS 295 GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NVIDIA® Quadro® NVS 295 high resolution dual-display business graphics solution, designed for small form factor systems, delivers reliable hardware and software for a stable business environment. Tested on leading business applications, Quadro NVS 295 is capable of driving up to two 30’’ displays at 2560x1600 resolutions and is designed to meet the needs of today’s most demanding business user.

- NVIDIA nView display software allows users to efficiently spread their work across single-large display or multiple displays through desktop and application management features to maximize productivity.
- Fanless cooling for a quieter working environment.
- The chosen solution by leading enterprise customers.
- Extended product life cycle for a dependable solution.

Short summary description HP FY943AA graphics card NVIDIA NVS 295 GDDR3:
This short summary of the HP FY943AA graphics card NVIDIA NVS 295 GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP FY943AA, NVS 295, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP FY943AA graphics card NVIDIA NVS 295 GDDR3:
This is an auto-generated long summary of HP FY943AA graphics card NVIDIA NVS 295 GDDR3 based on the first three specs of the first five spec groups.

HP FY943AA. Graphics processor family: NVIDIA, Graphics processor: NVS 295. Graphics card memory type: GDDR3, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 3.0. Interface type: PCI Express x16. Cooling type: Passive

Processor
CUDA *
Yes
Graphics processor family *
NVIDIA
Graphics processor *
NVS 295
Maximum resolution *
2560 x 1600 pixels
Parallel processing technology support *
Not supported
Memory
Graphics card memory type *
GDDR3
Memory bus *
64 bit
Bandwidth
11,2 GHz
Ports & interfaces
Interface type *
PCI Express x16
DisplayPorts quantity *
2
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
10
Shader model version *
4.0
OpenGL version *
3.0
HDCP
Yes
Dual Link DVI *
No
Design
Cooling type *
Passive
Power
Power consumption (typical) *
23 W
Other features
Mac compatibility
No
HDMI
No
Graphics card interface
Polovičná výška