location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS H81M-D PLUS Intel® H81 LGA 1150 (Socket H3) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H81M-D PLUS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90MB0HW0-M0EAY0 show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2021 10:45:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS H81M-D PLUS Intel® H81 LGA 1150 (Socket H3) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1150 (Socket H3) Intel® Celeron®, Intel® Pentium®
  • - PC micro ATX Intel® H81 Realtek ALC887 7.1 channels
  • - DDR3-SDRAM 2 DIMM Non-ECC Maximum internal memory: 16 GB
  • - SATA II, SATA III
  • - 1024
  • - BIOS type: UEFI AMI 64 Mbit ACPI version: 2.0a Clear CMOS jumper
  • - Gigabit Ethernet
Long product name ASUS H81M-D PLUS Intel® H81 LGA 1150 (Socket H3) micro ATX :
The long product name of ASUS H81M-D PLUS Intel® H81 LGA 1150 (Socket H3) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Socket 1150, Intel H81, 2 x DDR3, 1 x PCIe x16, 2 x PCIe 2.0 x1, 2 x SATA3, 2 x SATA, Gigabit Ethernet, UEFI AMI BIOS, uATX
More>>>
ASUS H81M-D PLUS Intel® H81 LGA 1150 (Socket H3) micro ATX:
The official description of ASUS H81M-D PLUS Intel® H81 LGA 1150 (Socket H3) micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASUS 5X Protection

- All-round protection provides the best quality, reliability, and durability

ASUS motherboards guard your PC with 5X Protection. We use quality components like DIGI+ VRM digital power design for precise CPU power on demand, ESD units tested to strict standards that eliminate electrostatic interference, and resettable fuses around DRAM slots to prevent overcurrent and short-circuit damage. We also use corrosion-resistant back I/O shields, all examples of ASUS providing the best possible reliability and durability.

New UEFI BIOS – friendlier and more intuitive

- Exclusive EZ Mode adds useful info to become even easier

Media-renowned UEFI BIOS from ASUS provides the smoothest mouse-controlled graphical BIOS, and now features more intuitive functions to quickly take you to favorite BIOS pages and frequently-accessed settings through custom shortcuts. You can even write quick notes in-BIOS for future reference, view an activity log of setting changes and modifications, and rename SATA ports. EZ Mode has a whole new look, upgraded with extra-friendly capabilities like detailed fan controls, XMP profile settings, SATA information, and fast clock adjustment. Together, these perfect your BIOS experience.

USB 3.0 Boost (UASP Support)

- 170% faster transfer speeds than traditional USB 3.0

ASUS USB 3.0 Boost technology supports UASP (USB Attached SCSI Protocol) in Windows 8. With USB 3.0 Boost technology, a USB device's transmission speed is significantly increased up to 170%, adding to already fast USB 3.0 performance. ASUS software automatically accelerates data rates for compatible USB 3.0 peripherals without any user interaction.

- World’s 1st USB 3.0 UASP support – instantly 170% faster.
- Complete USB 3.0 solution – performance boost under Turbo Mode or UASP Mode for most USB devices.
- Simple plug and boost – auto detection design ensures best performance.

Q-Slot

- Effortless PCI Express component removal

Press the Q-Slot clip lightly, and graphics cards just pop out. The large winged clip is easy to reach so you don’t have to struggle with installing or removing even the biggest graphics cards.

ASUS Boot Setting

- Multiple startup options

Thanks to ASUS Windows 8 hardware optimization, ASUS Boot Setting provides better flexibility in customizing your PC’s startup process. You can shorten system boot-up time to 2-seconds for a smoother user experience under Windows 8, and even previous versions of Windows. Also, you can enter the BIOS directly with one click through a user-friendly interface, and quickly select your preferred system boot up method: either get to the OS in seconds or opt for regular boot up. Whatever your choice, settings are saved and persistent, with no need to choose every time you power on.

Green ASUS and ErP Ready

Motherboards are EU Energy-related Products (ErP) ready, which requires products meet high efficiency standards with regards to energy consumption. This is in line with the ASUS vision of creating environmentally-friendly and energy-efficient products through design and innovation that reduce the carbon footprint of products and thus mitigate ecological impact.

Short summary description ASUS H81M-D PLUS Intel® H81 LGA 1150 (Socket H3) micro ATX:
This short summary of the ASUS H81M-D PLUS Intel® H81 LGA 1150 (Socket H3) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS H81M-D PLUS, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, DIMM

Long summary description ASUS H81M-D PLUS Intel® H81 LGA 1150 (Socket H3) micro ATX:
This is an auto-generated long summary of ASUS H81M-D PLUS Intel® H81 LGA 1150 (Socket H3) micro ATX based on the first three specs of the first five spec groups.

ASUS H81M-D PLUS. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Maximum graphics card memory: 1024 MB, Maximum resolution: 1920 x 1200 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek 8111G

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1150 (Socket H3)
Compatible processor series *
Intel® Celeron®, Intel® Pentium®
Memory
Supported memory types *
DDR3-SDRAM
Number of memory slots *
2
Memory slots type
DIMM
Memory channels
Dual-channel
Non-ECC
Yes
Supported memory clock speeds
1066, 1333, 1600 MHz
Maximum internal memory *
16 GB
Unbuffered memory
Yes
Storage controllers
Supported storage drive interfaces *
SATA II, SATA III
Graphics
Maximum graphics card memory
1024 MB
Parallel processing technology support *
Not supported
Maximum resolution
1920 x 1200 pixels
Internal I/O
USB 2.0 connectors *
2
USB 3.2 Gen 1 (3.1 Gen 1) connectors *
1
Number of SATA III connectors *
2
Number of SATA II connectors
2
S/PDIF out connector
Yes
Front panel audio connector
Yes
Number of EATX power connectors
1
CPU fan connector
Yes
Number of chassis fan connectors
1
Internal I/O
Number of COM connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
DVI-D ports quantity *
1
Parallel ports quantity
1
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
LAN controller
Realtek 8111G
Features
Motherboard chipset *
Intel® H81
Audio chip
Realtek ALC887
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
micro ATX
Motherboard chipset family *
Intel
Power source type
ATX
Expansion slots
PCI Express x1 (Gen 2.x) slots
2
PCI Express x16 slots
1
BIOS
BIOS type *
UEFI AMI
BIOS memory size
64 Mbit
ACPI version
2.0a
Clear CMOS jumper
Yes
Weight & dimensions
Width
226 mm
Depth
183 mm
Packaging content
Cables included
SATA
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 09:56:34
Uk has collected 3 expert reviews for ASUS H81M-D PLUS Intel® H81 LGA 1150 (Socket H3) micro ATX but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2015-09-10 09:56:34
Intro Anyone looking to put together a simple PC with any random Intel Haswell CPU, one or two drives, isn't looking to overclock their setup and doesn't want a lot of rings and bells, doesn't need to empty their bankaccount on a motherboard. Intel creat...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)