location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu fi-6800 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
fi-6800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03575-B061
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4939761306853
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:33:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Scanner Family EN (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Scanner Summary EN (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu fi-6800 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF + Manual feed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - Built-in display
  • - A3
  • - Maximum scan size: 297 x 3175 mm Sensor type: CCD
  • - USB port
  • - Power supply type: AC 200 W
Warranty: 1 Year Onsite Service within next working day with full spare parts kit; Hotline and Online support; parts, labour and shipping included. Preventative maintenance visit if registered
Long product name Fujitsu fi-6800 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White :
The long product name of Fujitsu fi-6800 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

fi-6800 - A3-A8, B4-B8, CCD, 600dpi, Ultra SCSI, USB 2.0, 32kg
More>>>
Fujitsu fi-6800 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White:
The official description of Fujitsu fi-6800 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A unique and impressively fast A3 image scanner offering the best cost to performance ratio in the mid volume production class. Fast 130ppm/260ipm batch scanning is combined with intelligent functions for true batch-scan productivity, all in a reliable device having a new and unique compact design.

Utilising fi-series renowned Paper Protection and Multi Feed Protection functions, paper feed problems are tackled before they happen. The scanner provides high speeds up to 130ppm in black and white, greyscale or colour for DIN A4 landscape documents.

Working Environment
The fi-6800 is the most compact but high performing mid volume production scanner in the market. With unique image handling hardware and image enhancement software the user receives a complete high performance capture solution right out of the box. Operators will begin making professional scans in no time.

Utilizing a high quality lens and extra bright LED light source enclosed in a heavy duty resin frame. The fi-6800's compact design makes it the smallest document scanner in its class. It takes up 53% less space and is 72% lighter than its predecessor.

Supporting the Operator
The fi-6800 is ergonomically designed to facilitate scanning whether the operator is standing or seated. Scanner status and settings are presented and controlled on an easy to navigate LCD panel.

With simple yet very sturdy construction, operators benefit from the fi-6800's with a wide flip up cover, providing easy access and obstacle free cleaning. Near silent operation allows for front or back office placement in support of a multitude of professional business scanning tasks.

Reduce the hassle of post scan tasks
Automatic stacker ensures all your scanned documents are neatly stacked, while an Automatic Image Quality Checker detects an image irregularities i.e. folds or tears in the original document, after scanning. Post scanning tasks have never been this easy.

An improved paper feed mechanism which protects against document damage or misaligned feeds
Fujitsu's fi-6800 features a very reliable paper feed mechanism which is derived from Fujitsu's top-of-the-line fi-5950 model. Utilising fi-series renowned "Paper Protection" and "Multi Feed Protection" functions, paper feed problems are tackled before they happen. This ensures optimum workflow to your business and maximum uptime for the scanner.

Short recovery from sleep mode due to use of extra bright LED source (within 6s).

PaperStream IP – high quality image processing
Built on TWAIN / ISIS standards, PaperStream IP is the scanner driver for Fujitsu fi-series image scanners. With its advanced black and white and colour processing, a range of documents can be automatically and easily converted into image data suitable for complex post capture processing -producing for example highly accurate OCR results. High quality image data can be created without defining scanner settings in advance, as PaperStream IP will aim to optimise this automatically for every sheet.

PaperStream Capture – enhanced batch scanning
PaperStream Capture enhances the data capture process from adjusting scanning settings to performing batch scanning, verifying data and releasing to directories, repositories or subsequent process routines. Users can complete data capture tasks easily with the extremely user-friendly graphical user interface (GUI). Moving scanned batches into a queue for later retrieval is possible as well.

Seamless linkage with PaperStream IP provides for high quality image processing and simplified batch scanning operation at the same time.

Short summary description Fujitsu fi-6800 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White:
This short summary of the Fujitsu fi-6800 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu fi-6800, 297 x 3175 mm, 600 x 600 DPI, 24 bit, 24 bit, 130 ppm, 0,230 sec/page

Long summary description Fujitsu fi-6800 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White:
This is an auto-generated long summary of Fujitsu fi-6800 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White based on the first three specs of the first five spec groups.

Fujitsu fi-6800. Maximum scan size: 297 x 3175 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: ADF + Manual feed scanner, Product colour: Black, White. Sensor type: CCD, Daily duty cycle (max): 60000 pages, Light source: White LED. Standard input capacity: 260 sheets, Auto document feeder (ADF) input capacity: 500 sheets. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A4, A5, A6, A7, A8, ISO B-series sizes (B0...B9): B4, B5, B6

Scanning
Maximum scan size *
297 x 3175 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
24 bit
Output colour depth
24 bit
Film scanning
No
Greyscale levels
1024
ADF scan speed (b/w, A4)
130 ppm
Flatbed scan speed (b/w, A3)
0,230 sec/page
Duplex ADF scan speed (colour, A4)
260 ipm
Design
Scanner type *
ADF + Manual feed scanner
Product colour *
Black, White
Built-in display *
Yes
Performance
Sensor type *
CCD
Light source
White LED
Daily duty cycle (max) *
60000 pages
Scan drivers
ISIS, TWAIN
Input capacity
Standard input capacity
260 sheets
Auto document feeder (ADF) input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A4, A5, A6, A7, A8
ISO B-series sizes (B0...B9)
B4, B5, B6
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
Ultra SCSI, USB 1.1, USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
200 W
Power consumption (standby)
4,2 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Server 2016 x64
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
460 mm
Depth
430 mm
Height
310 mm
Weight
32 kg
Other features
Non-operating relative humidity (non-condensing)
8 - 95%
Scan media weight
20 - 209 g/m²
Minimum scan area
304,8 x 431,8 mm (12 x 17")
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)