location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Naruto: Clash of Ninja Revolution Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Naruto: Clash of Ninja Revolution
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2123149
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nintendo Naruto: Clash of Ninja Revolution Wii
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii
  • - Game genre: Action
  • - Developer: Eighting
  • - ESRB rating: T (Teen)
Long product name Nintendo Naruto: Clash of Ninja Revolution Wii :
The long product name of Nintendo Naruto: Clash of Ninja Revolution Wii. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Naruto: Clash of Ninja Revolution, Nintendo Wii, Action
More>>>
Nintendo Naruto: Clash of Ninja Revolution Wii:
The official description of Nintendo Naruto: Clash of Ninja Revolution Wii as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NARUTO: Clash of Ninja Revolution is an original Nintendo Wii game exclusive to the North American Market. Based on the hit series currently airing on Cartoon Network, this first game for the Nintendo Wii released in North America will include characters that have never been featured in the Clash of Ninja game series. The game will follow the storyline of the television series and will take advantage of the Wii Remote in fast-paced ninja action for up to four players in nine different gameplay modes. The next generation in NARUTO games will also include all new character animations, new interactive environments and special mini-games created exclusively for the Wii-mote.

"Clash of Ninja Revolution is the best in its series, and hands-down the top fighter on Wii this year." - IGN

KEY FEATURES:

• 20 available characters – Among the available characters will be original characters such as Naruto, Sasuke or Sakura, but other characters will include some never seen before in the Clash of Ninja series. Plus, the characters will have all new animations for the Wii!

• Battle it out in one of 8 stages – Each of the eight stages will have two distinct combat zones that allow players to beat their opponent in one stage and then continue to pile on the punches as they transition to the next combat zone.

• Exclusive content for North America – This game will include all new game effects, new interactive environments and an all new special attack animations which will deliver exclusive content for North America.

• Various game modes – Game modes include: Story Mode, Score Attack, Time Attack, Survival, 2P Versus, 2P Score Attack, 2P Survival and 1-4 Multiplayer Versus.

• Three special mini-games created especially for the Wii Remote – Shuriken Throw, Rasengan Training and Shadow Clone Trick.

Short summary description Nintendo Naruto: Clash of Ninja Revolution Wii:
This short summary of the Nintendo Naruto: Clash of Ninja Revolution Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo Naruto: Clash of Ninja Revolution, Wii, T (Teen)

Long summary description Nintendo Naruto: Clash of Ninja Revolution Wii:
This is an auto-generated long summary of Nintendo Naruto: Clash of Ninja Revolution Wii based on the first three specs of the first five spec groups.

Nintendo Naruto: Clash of Ninja Revolution. Platform: Wii, ESRB rating: T (Teen), Developer: Eighting

Features
Platform *
Wii
Game genre *
Action
Features
Developer *
Eighting
ESRB rating *
T (Teen)
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 05:34:16
Uk has collected 14 expert reviews for Nintendo Naruto: Clash of Ninja Revolution Wii and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
gameplanet.co.nz
Updated:
2012-01-25 05:34:16
A simple fighting game, designed for fans of the Naruto...
Good Smooth gameplay. Fun in multiplayer with 2 vs 2 support.
Bad Can easily become a button masher (or remote waver if you are that way inclined). Story mode is very short. Annoying menu system.
75%
gamesradar.com
Updated:
2012-01-25 05:34:16
Oct 23, 2007Remember last year when the GameCube was dying and the only games coming around were Cars, Teen Titans and Nicktoons slop? There were two shiny gems in that sea of lumpy coal, and they both happened to be Clash of Ninja games released just...
Good Fun, accessible fighting, Clean, smooth graphics, Great Chakra moves...
Bad Motion controls, Essentially the same, again, No real improvement...
70%