location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ 5J.JAM05.001 projector lamp 280 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5J.JAM05.001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5J.JAM05.001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718755049637
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:40:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ 5J.JAM05.001 projector lamp 280 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 280 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Benq
Long product name BenQ 5J.JAM05.001 projector lamp 280 W :
The long product name of BenQ 5J.JAM05.001 projector lamp 280 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Spare lamp kit f/ SX9600/PW9500
More>>>
Short summary description BenQ 5J.JAM05.001 projector lamp 280 W:
This short summary of the BenQ 5J.JAM05.001 projector lamp 280 W data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ 5J.JAM05.001, 280 W, 2000 h, Benq, SX9600, PW9500

Long summary description BenQ 5J.JAM05.001 projector lamp 280 W:
This is an auto-generated long summary of BenQ 5J.JAM05.001 projector lamp 280 W based on the first three specs of the first five spec groups.

BenQ 5J.JAM05.001. Bulb power: 280 W, Service life of lamp: 2000 h, Service life of lamp (economic mode): 2500 h, Brand compatibility: Benq, Compatibility: SX9600, PW9500

Features
Brand compatibility *
Benq
Compatibility *
SX9600, PW9500
Service life of lamp
2000 h
Features
Bulb power *
280 W
Service life of lamp (economic mode)
2500 h
Brand Image Product code Product Stock Price from
BenQ 5J.J0W05.001 projector lamp 180 W BenQ 5J.J0W05.001 projector lamp 180 W
(show image)
5J.J0W05.001 5J.J0W05.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.J0T05.001 projector lamp 210 W BenQ 5J.J0T05.001 projector lamp 210 W
(show image)
5J.J0T05.001 5J.J0T05.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.08G01.001 projector lamp 200 W BenQ 5J.08G01.001 projector lamp 200 W
(show image)
5J.08G01.001 5J.08G01.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.J2C01.001 projector lamp 200 W BenQ 5J.J2C01.001 projector lamp 200 W
(show image)
5J.J2C01.001 5J.J2C01.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 59.J9901.CG1 projector lamp 200 W NSH BenQ 59.J9901.CG1 projector lamp 200 W NSH
(show image)
59.J9901.CG1 59.J9901.CG1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 2 distributor(s)