location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI H87I AC Intel® H87 LGA 1150 (Socket H3) mini ITX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H87I AC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7851-039R
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI H87I AC Intel® H87 LGA 1150 (Socket H3) mini ITX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1150 (Socket H3) Intel® Celeron®, Intel® Pentium®
  • - PC mini ITX Intel® H87 Realtek ALC892 7.1 channels
  • - DDR3-SDRAM 2 DIMM Non-ECC Maximum internal memory: 16 GB
  • - SATA III
  • - Intel 1760
  • - BIOS type: UEFI Clear CMOS jumper
  • - Gigabit Ethernet Wi-Fi Bluetooth 4.0
Long product name MSI H87I AC Intel® H87 LGA 1150 (Socket H3) mini ITX :
The long product name of MSI H87I AC Intel® H87 LGA 1150 (Socket H3) mini ITX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LGA1150, H87 Express, 2x DIMM, SATAIII, RAID 0/1/5/10, Realtek ALC892, Gigabit Ethernet, Dual Band Wireless-AC 7260, USB 3.0, DVI-I, HDMI, DP, Mini-ITX
More>>>
MSI H87I AC Intel® H87 LGA 1150 (Socket H3) mini ITX:
The official description of MSI H87I AC Intel® H87 LGA 1150 (Socket H3) mini ITX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Supoorts 4th Gen Intel® Core™/Pentium®/Celeron® processors for LGA 1150 socket
- Supports DDR3-1600 Memory
- USB 3.0 + SATA 6Gb/s
- Military Class 4: Top Quality & Stability
- Military Class Essentials: Total Protection for Military Class Motherboards
- OC Genie 4: Overclock in 1 Second
- Click BIOS 4: Easily Fine-tune Your System
- 4K UHD Support: Ultra-high Definition Visual Experience
- 3 Digital Display Outputs: DisplayPort/HDMI/DVI Support
- PCI Express Gen 3: World's 1st PCI Express Gen 3 Motherboard Brand
- USB Audio Power: A Breakthrough in USB Audio Quality
- Command Center: Control & Customize Your PC Settings
- Fast Boot: Quickly Boot Up & Enter OS in A Few Seconds
- Wi-Fi 802.11ac, Bluetooth 4.0, Intel® Wireless Display
- Intel® Small Business Advantage: Streamiline PC Maintenance & Security

Fast Boot
No more waiting for entering O/S! MSI Fast Boot helps to make motherboards boot lightning fast. MSI also add the GO2BIOS button with-in. Simply click it to reset your PC and then go straight to the system BIOS.

Click bios 4
The MSI Click BIOS 4 is the latest UEFI BIOS with optimizations for Windows 8. Not only that it is also reacts faster, runs smoother and has better mouse support. This is all comes with many cool features.

Military Class Essentials
The core of Military Class 4 is based on the essentials which increase your stability in the worst conditions. The humidity protection and high temperature protection ensure your system surviving each environment, no matter how harsh. The new structure of the PCB limits EMI radiation. On top of that all the connectors have ESD protection in order to prevent short circuit.

OC Genie 4
OC Genie 4 supercharges your speed experience! When used, OC Genie 4 accelerates your entire system and puts it into overdrive! Tuned by the professional overclockers, OC Genie 4 hands you record-breaking performance on a silver plate.

4K UHD Support
Enjoy the awesome 4K UHD video playback now! MSI’s 8 series motherboard that equips with HDMI port(s) supports the latest and innovative 4K UHD (2160p ultra-high definition) signal output to provide a unprecedented visual experience.

Super RAID
MSI's exclusive Super RAID application helps to easily setup and configure to boost your system performance and stay current with automatic, no-wait updates to your e-mail, social networks, news, and more via the 3 Intel® key technologies:
- Intel® Rapid Start
- Intel® Smart Response
- Intel® Smart Connect

Intel® Wireless Display
MSI motherboards come with an Intel® Wi-Fi / Bluetooth module which also supports Intel® WiDi. This way you can easy connect to other wireless devices in your home. The support of Wi-Fi 802.11a/b/g/n/ac (2.4/5GHz Dual-Band) and Bluetooth 4.0, 3.0+HS, 2.1+EDR ensures that you have the fastest available transfer speed. With Intel® WiDi (stands for Wireless Display) and a WiDi receiver (not included) you can watch movies on your TV without the need for any cables.

Short summary description MSI H87I AC Intel® H87 LGA 1150 (Socket H3) mini ITX:
This short summary of the MSI H87I AC Intel® H87 LGA 1150 (Socket H3) mini ITX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI H87I AC, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, i3-4xxx, i5-4xxx, i7-4xxx, DDR3-SDRAM, 16 GB

Long summary description MSI H87I AC Intel® H87 LGA 1150 (Socket H3) mini ITX:
This is an auto-generated long summary of MSI H87I AC Intel® H87 LGA 1150 (Socket H3) mini ITX based on the first three specs of the first five spec groups.

MSI H87I AC. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 1760 MB, Graphics card family: Intel, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111G, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1150 (Socket H3)
Compatible processor series *
Intel® Celeron®, Intel® Pentium®
Intel Core i3/i5/i7/i9 series
i3-4xxx, i5-4xxx, i7-4xxx
Memory
Supported memory types *
DDR3-SDRAM
Number of memory slots *
2
Memory slots type
DIMM
Memory channels
Dual-channel
Non-ECC
Yes
Supported memory clock speeds
1066, 1333, 1600 MHz
Maximum internal memory *
16 GB
Supported memory module capacities
8GB
Unbuffered memory
Yes
Storage controllers
Supported storage drive interfaces *
SATA III
RAID levels
0, 1, 5, 10
Graphics
Maximum graphics card memory
1760 MB
Graphics card family
Intel
Maximum resolution
4096 x 2160 pixels
DirectX version
11
Discrete graphics support
Yes
Number of displays supported
3
Internal I/O
USB 2.0 connectors *
1
USB 3.2 Gen 1 (3.1 Gen 1) connectors *
1
Number of SATA III connectors *
4
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Number of chassis fan connectors
1
Serial port headers
1
Rear panel I/O ports
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
1
HDMI ports quantity *
1
DVI-I ports quantity
1
Rear panel I/O ports
DisplayPorts quantity
1
Headphone outputs
1
Microphone in
Yes
S/PDIF out port
Yes
Digital audio optical out
1
WiFi-AP antenna jack
2
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
LAN controller
Realtek RTL8111G
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.0
Features
Motherboard chipset *
Intel® H87
Audio chip
Realtek ALC892
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
mini ITX
Motherboard chipset family *
Intel
Cooling type
Passive
Power source type
ATX
Expansion slots
PCI Express x16 (Gen 3.x) slots
1
Mini PCI Express slots
1
Mini PCI Express slot (half-length)
1
BIOS
BIOS type *
UEFI
Clear CMOS jumper
Yes
Processor special features
Processor with Intel Graphics Technology required
Yes
Weight & dimensions
Width
170 mm
Depth
170 mm
Other features
Dual Link DVI
Yes
Bluetooth Low Energy (BLE)
Yes
Processor front side bus
100 MHz
Number of DIMM slots
2
Number of processors supported
1
Serial port via internal header
Yes
PCI Express slots quantity
2