location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26391-F6055-L520 network card Ethernet 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26391-F6055-L520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F6055-L520
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054533565548 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150968
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu S26391-F6055-L520 network card Ethernet 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easy LAN connection for all systems with USB 3.0
  • - „Special PXE support for LIFEBOOK U554 and U574 (from BIOS 1.21)
  • - „Compliant with IEEE 802.3; 802.3u; 802.3ab standards
  • - „Supports suspend mode and remote wakeup via link-change and magic packet
  • - „Powered by USB port only
Long product name Fujitsu S26391-F6055-L520 network card Ethernet 1000 Mbit/s :
The long product name of Fujitsu S26391-F6055-L520 network card Ethernet 1000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 Gigabit LAN
More>>>
Fujitsu S26391-F6055-L520 network card Ethernet 1000 Mbit/s:
The official description of Fujitsu S26391-F6055-L520 network card Ethernet 1000 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Fujitsu USB 3.0 Gigabit LAN Adapter allows you to connect your computer to a 10/100/1000 Mbps network simply by a USB port. It provides an additional system independent network controller and is ideal for any environment lacking wireless availability.

Short summary description Fujitsu S26391-F6055-L520 network card Ethernet 1000 Mbit/s:
This short summary of the Fujitsu S26391-F6055-L520 network card Ethernet 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26391-F6055-L520, Wired, USB, Ethernet, 1000 Mbit/s, Black, Silver

Long summary description Fujitsu S26391-F6055-L520 network card Ethernet 1000 Mbit/s:
This is an auto-generated long summary of Fujitsu S26391-F6055-L520 network card Ethernet 1000 Mbit/s based on the first three specs of the first five spec groups.

Fujitsu S26391-F6055-L520. Connectivity technology: Wired, Host interface: USB, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s. USB powered. Product colour: Black, Silver

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
USB ports quantity
1
Network
Maximum data transfer rate *
1000 Mbit/s
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000BaseT(X)
Design
Component for *
Laptop
Product colour
Black, Silver
Internal *
No
LED indicators
Yes
Design
Certification
CE, FCC Class B
Compatible products
LIFEBOOK U554 & U574
Power
Power consumption
126 mA
USB powered
Yes
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Weight & dimensions
Width
74,4 mm
Depth
21 mm
Height
16 mm
Other features
Quick start guide
Yes
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)