location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad OneLink Dock Wired Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad OneLink Dock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FRU03X6816
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 00:30:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkPad OneLink Dock Wired Black :
The long product name of Lenovo ThinkPad OneLink Dock Wired Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad OneLink Dock - Midnight Black - US , Canada, Mexico
More>>>
Lenovo ThinkPad OneLink Dock Wired Black:
The official description of Lenovo ThinkPad OneLink Dock Wired Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad OneLink Dock, powered by Lenovo’s revolutionary OneLink technology transforms your new ThinkPad from a productivity powerhouse at school or in the office to a multimedia supercenter at home. Not only does the convenient OneLink connector deliver super-fast data transfers with USB 3.0, crystal-clear HD audio and video through HDMI, it also charges your notebook, phones, and tablets while you work or play! Connect to simplicity today with the ThinkPad OneLink Dock!

Features

- OneLink delivers data, driver-free video, and power through a single convenient connector
- Unlike USB docks the Onelink Dock delivers video with no compression, no drivers and no impact on image quality and notebook performance
- Power button on dock mirrors system power button
- Available ports: Front Panel 2x USB 3.0 (One with Always-On Mobile Device Charging) - Ideal for use with memory keys, hard drives and other quick access devices. Stereo / Mic Combo Audio Port Rear Panel 2x USB 2.0 - Ideal for most USB devices, including printers, keyboards, and mice. HDMI Gigabit Ethernet (10/1000) DC Power Cable lock slot for physical security on the side of the ThinkPad OneLink dock
- Front Panel 2x USB 3.0 (One with Always-On Mobile Device Charging) - Ideal for use with memory keys, hard drives and other quick access devices. Stereo / Mic Combo Audio Port

Short summary description Lenovo ThinkPad OneLink Dock Wired Black:
This short summary of the Lenovo ThinkPad OneLink Dock Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad OneLink Dock, Wired, 10,100,1000 Mbit/s, Black, ThinkPad E431, ThinkPad E531, 200 mm, 170 mm

Long summary description Lenovo ThinkPad OneLink Dock Wired Black:
This is an auto-generated long summary of Lenovo ThinkPad OneLink Dock Wired Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad OneLink Dock. Connectivity technology: Wired. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Compatibility: ThinkPad E431, ThinkPad E531. Width: 200 mm, Depth: 170 mm, Height: 120 mm

Ports & interfaces
Connectivity technology *
Wired
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Microphone in *
Yes
Headphone outputs *
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Network
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Product colour *
Black
Compatibility
ThinkPad E431, ThinkPad E531
Weight & dimensions
Width
200 mm
Depth
170 mm
Height
120 mm
Weight
1,2 kg
Source Testseek summary Average rating
Reviews
Updated:
2014-09-19 01:13:54
Uk has collected 2 expert reviews for Lenovo ThinkPad OneLink Dock Wired Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)