location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Buck Knives Nobleman Clasp-knife

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buck Knives Check ‘Buck Knives’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nobleman
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5834
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Buck Knives: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2021 16:50:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Buck Knives Nobleman Clasp-knife :
The long product name of Buck Knives Nobleman Clasp-knife. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nobleman - 2 5/8" (6.7 cm), Titanium coated 440A
More>>>
Short summary description Buck Knives Nobleman Clasp-knife:
This short summary of the Buck Knives Nobleman Clasp-knife data-sheet is auto-generated and uses the product title and the first six key specs.

Buck Knives Nobleman, Clasp-knife, Stainless steel, Stainless steel, 74 g

Long summary description Buck Knives Nobleman Clasp-knife:
This is an auto-generated long summary of Buck Knives Nobleman Clasp-knife based on the first three specs of the first five spec groups.

Buck Knives Nobleman. Knife type: Clasp-knife, Blade material: Stainless steel, Handle material: Stainless steel. Weight: 74 g